EN
  • EN
  • DE

MAX7662CPA

Part No MAX7662CPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706459-MAX7662CPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7662CPA CAD Model

Description

Product Overview: MAX7662CPA from Maxim Integrated

The MAX7662CPA is a high-performance, precision voltage converter chip designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to meet the rigorous demands of a wide array of electronic applications, where accurate voltage conversion is critical for system functionality and efficiency.

The MAX7662CPA is part of the MAX7662 series, which is known for its high-efficiency charge-pump voltage converters. This particular model is capable of inverting a positive voltage input to a corresponding negative voltage output, which is essential for applications that require a dual supply from a single positive source. The versatility of the MAX7662CPA makes it an ideal choice for use in battery-powered devices, portable equipment, and any circuit needing a precise negative voltage rail.

One of the standout features of the MAX7662CPA is its ability to operate over a wide input voltage range, ensuring reliable performance in various power supply conditions. Additionally, the device boasts a low quiescent current, which contributes to its energy-efficient operation, making it suitable for power-sensitive designs.

The MAX7662CPA comes in an 8-pin DIP (Dual In-line Package), which is favored for its ease of handling and integration into printed circuit boards (PCBs). This packaging also allows for adequate heat dissipation, ensuring the device operates within its specified temperature range, thereby maintaining its accuracy and longevity.

For designers and engineers looking to incorporate the MAX7662CPA into their systems, Maxim Integrated provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This support is invaluable in helping users to fully harness the capabilities of the MAX7662CPA and to streamline the development process.

In conclusion, the MAX7662CPA from Maxim Integrated stands out as a robust and reliable solution for voltage conversion needs. Its high efficiency, wide input voltage range, and low power consumption make it an excellent choice for a multitude of electronic applications where performance and power economy are paramount.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4172 $57.7548
22+ $5.2656 $115.8432
34+ $5.1016 $173.4544
47+ $4.9365 $232.0155
61+ $4.7725 $291.1225
81+ $4.2781 $346.5261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess