EN
  • EN
  • DE

MAX7660CUA+

Part No MAX7660CUA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706452-MAX7660CUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7660CUA+ CAD Model

Description

Maxim Integrated MAX7660CUA+ Charge Pump Voltage Inverter

The Maxim Integrated MAX7660CUA+ is a highly efficient, CMOS charge-pump voltage inverter that delivers a simple solution for converting a positive voltage into a negative voltage with a minimal number of external components. Designed for flexibility, the MAX7660CUA+ is ideal for a wide range of applications including LCD displays, operational amplifier power supplies, and anywhere a negative supply is required from a positive input.

This device operates over a wide input voltage range from +1.5V to +5.5V, making it suitable for battery-operated devices as well as for fixed 3.3V or 5V power supply systems. With its high-frequency operation at 10kHz to 35kHz, the MAX7660CUA+ allows for the use of small, low-cost capacitors that minimize the size and cost of the overall design.

The MAX7660CUA+ comes in a compact 8-pin µMAX package, which is highly space-efficient and ideal for portable applications where space is at a premium. The device also features a low quiescent current of 100µA (typical), which helps to extend battery life in portable applications. Furthermore, the no-load quiescent current drops to a mere 20µA, further conserving power when the device is not driving a load.

One of the key advantages of the MAX7660CUA+ is its ability to provide a regulated output voltage without the need for inductors, simplifying the design and reducing noise susceptibility. Additionally, the device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions, ensuring reliable performance under a variety of operating conditions.

Overall, the MAX7660CUA+ from Maxim Integrated is a versatile and reliable choice for designers looking to generate a negative voltage rail in their electronic designs. Its ease of use, coupled with its robust feature set, makes it a go-to solution for a multitude of applications requiring efficient voltage inversion.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess