EN
  • EN
  • DE

MAX5993AATL

Part No MAX5993AATL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704874-MAX5993AATL
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5993AATL CAD Model

Description

Maxim Integrated MAX5993AATL Ethernet Powered Devices Interface

The Maxim Integrated MAX5993AATL offers a robust and highly integrated solution designed for Power over Ethernet (PoE) powered devices (PDs). This advanced interface IC is engineered to interface between the Ethernet-powered device and the power sourcing equipment (PSE), providing a complete power interface for IEEE 802.3af/at-compliant PoE applications.

The MAX5993AATL features an integrated isolation switch with inrush current control, maintaining the power device's integrity during power-up sequences. This ensures a smooth and controlled start-up, minimizing the potential for damage due to inrush currents. Additionally, the device incorporates a high-efficiency DC-DC converter that optimizes power usage and enhances the overall energy efficiency of the system.

With its built-in signature resistor and classification functionality, the MAX5993AATL enables the powered device to communicate its power requirement levels to the PSE, ensuring that the correct power allocation is provided. This communication is vital for maintaining interoperability and stability within the PoE ecosystem.

The IC also includes comprehensive protection features, such as overcurrent protection, under/overvoltage lockout, and thermal shutdown, which contribute to the long-term reliability of the powered device. These features safeguard the device from electrical anomalies and extreme conditions, preventing premature failure and extending the product's lifespan.

Designed with flexibility in mind, the MAX5993AATL is suitable for a wide range of applications, including VoIP phones, wireless access points, security cameras, and other network devices that benefit from a centralized power distribution system. Its small form factor and low external component count make it an ideal choice for space-constrained environments.

The MAX5993AATL is available in a compact, thermally enhanced TQFN package, which aids in thermal management and allows for easier integration into system designs. Maxim Integrated's commitment to quality and performance makes the MAX5993AATL a reliable and efficient solution for powering next-generation Ethernet devices.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess