EN
  • EN
  • DE

MAX7523JCWP

Part No MAX7523JCWP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706410-MAX7523JCWP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7523JCWP CAD Model

Description

Product Overview: MAX7523JCWP by Maxim Integrated

The MAX7523JCWP is a precision, low-power, 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal technologies. This product offers an optimal combination of performance, power efficiency, and space-saving design, making it an excellent choice for a wide range of applications, including industrial control systems, automated test equipment, and portable battery-powered devices.

Key Features

  • Resolution: 8-bit accuracy provides a fine level of control and precision for analog outputs.
  • Interface: Easy to interface with microprocessors, the MAX7523JCWP operates with a simple digital input.
  • Power Consumption: Designed for low power consumption, it extends the battery life of portable devices.
  • Package: Available in a compact 20-pin CERDIP package, it saves valuable board space and is suitable for high-density mounting.
  • Voltage Range: It operates from a single +5V supply, making it compatible with most logic families.
  • Stability: Offers excellent temperature stability and a low glitch impulse, ensuring reliable performance across a range of conditions.

Applications

The MAX7523JCWP is versatile in its applications due to its compact size, power efficiency, and precision. It is well-suited for:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Automated test equipment
  • Consumer electronics

Quality and Reliability

Maxim Integrated is committed to the highest standards of quality and reliability. The MAX7523JCWP is built to meet stringent requirements, ensuring consistent performance and durability for the end-user. Its robust design is capable of withstanding the rigors of both industrial and consumer applications.

Support and Resources

Maxim Integrated provides comprehensive technical support for the MAX7523JCWP, including detailed datasheets, application notes, and design resources. Customers can also access Maxim's expert technical assistance for guidance on integration, configuration, and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess