EN
  • EN
  • DE

MAX7500AUA/V+T

Part No MAX7500AUA/V+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Digital Temperature Sensors and Thermal Watchdog with Bus Lockup Protection 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075737-MAX7500AUA/V+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7500AUA/V+T CAD Model

Description

The MAX7500AUA/V+T is a high-performance, low-power temperature sensor from Maxim Integrated, designed to provide precise temperature measurements with a digital interface. This compact and efficient sensor is an ideal solution for a wide range of applications where accurate temperature monitoring is crucial, such as industrial control systems, environmental monitoring, and consumer electronics.

Key Features

  • Accuracy: The MAX7500 series boasts an impressive accuracy of ±1°C from 0°C to +70°C, ensuring reliable temperature readings for critical applications.
  • Interface: It features an I²C-compatible 2-wire serial interface that facilitates easy integration with microcontrollers and other digital systems.
  • Voltage Range: Operating from a supply voltage of 3.0V to 5.5V, the MAX7500AUA/V+T is versatile for use in various system designs.
  • Low Power: With its low-power consumption, this sensor is an excellent choice for battery-operated devices, helping to extend battery life and reduce power-related issues.
  • Package: The device comes in a small 8-pin µMAX package, making it suitable for space-constrained applications.

Performance Specifications

The MAX7500AUA/V+T temperature sensor operates over a wide temperature range, with the capability to measure temperatures from -55°C to +125°C. Its conversion time is fast, allowing rapid temperature readings, which is essential for systems that require real-time monitoring.

Applications

This versatile sensor can be used in various applications, including:

  • Industrial Control Systems
  • Medical Devices
  • Office Electronics
  • Portable Consumer Electronics
  • Data Communication Systems

Reliability and Support

Maxim Integrated is known for their commitment to quality and reliability, and the MAX7500AUA/V+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. Additionally, Maxim Integrated provides comprehensive technical support and documentation, making the integration of the MAX7500AUA/V+T into your design as smooth as possible.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,199 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess