EN
  • EN
  • DE

MAX749CSA

Part No MAX749CSA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS SUPPLY DGT ADJ 8SOIC / Digitally Adjustable LCD Bias Supply
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications LCD Display
Current - Supply 60μA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX749
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812288-MAX749CSA
Ultra Librarian 3D Model Ultra Librarian MAX749CSA CAD Model

Description

Maxim Integrated MAX749CSA LCD Bias Supply

The MAX749CSA from Maxim Integrated is a specialized integrated circuit designed to provide a reliable and efficient bias supply for liquid crystal displays (LCDs). This compact, high-efficiency device is an ideal solution for portable electronic devices where power consumption and space are critical considerations.

Key Features:

  • Adjustable Output Voltage: The MAX749CSA allows for an adjustable output voltage that can be set to match the specific requirements of the LCD being used. This flexibility ensures optimal performance and compatibility with a variety of displays.
  • Low Power Operation: Engineered for low power consumption, this device helps extend the battery life of portable devices, making it particularly well-suited for handheld gadgets, such as PDAs, smartphones, and portable gaming systems.
  • High Efficiency: The device's high-efficiency charge-pump design minimizes heat generation, which is crucial for maintaining the integrity and longevity of battery-powered devices.
  • Minimal External Components: The MAX749CSA requires only a few external components, which reduces the overall design complexity and saves on board space. This feature makes it an excellent choice for compact electronic designs.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications:

The MAX749CSA is well-suited for a wide range of applications, including but not limited to:

  • Portable and handheld devices
  • Personal digital assistants (PDAs)
  • Smartphones and mobile phones
  • Portable gaming systems
  • GPS receivers
  • Portable media players

Technical Specifications:

The MAX749CSA comes in a compact 8-pin SOIC package and operates over a supply voltage range of 2.7V to 5.5V. It features a low quiescent current and includes over-temperature protection for added reliability. Additionally, it provides a regulated output voltage that is both stable and adjustable, ensuring that the LCD's contrast remains consistent across various power levels and usage conditions.

With its robust feature set and versatile application potential, the Maxim Integrated MAX749CSA stands out as a top-tier solution for powering LCDs in a multitude of portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3376 $60.0768
43+ $2.7387 $117.7641
66+ $2.6530 $175.0980
90+ $2.5675 $231.0750
117+ $2.4819 $290.3823
156+ $2.2251 $347.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess