EN
  • EN
  • DE

MAX749ACPA

Part No MAX749ACPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706398-MAX749ACPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX749ACPA CAD Model

Description

The MAX749ACPA from Maxim Integrated is a specialized integrated circuit designed to provide a reliable and efficient bias supply for LCD panels. This versatile chip is engineered to simplify the design of LCD power supplies by integrating several key functions into a single package, thereby reducing the number of external components required and minimizing the overall footprint on the PCB.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage, which ensures compatibility with a wide range of LCD panels and allows designers to fine-tune the voltage to meet specific requirements.
  • High Efficiency: With its high-efficiency charge pump, the MAX749ACPA conserves power, making it ideal for battery-operated devices where power conservation is critical.
  • Low Power Operation: The device operates at low power, reducing the overall energy consumption of the system and extending battery life in portable applications.
  • Simple External Components: The need for only a few external components, such as capacitors, simplifies the design and reduces the bill of materials (BOM) cost.
  • Compact Packaging: The MAX749ACPA comes in a compact 8-pin DIP package, which is suitable for space-constrained applications.

Applications

The MAX749ACPA is ideal for a variety of applications that require a stable and efficient LCD bias supply. It is commonly used in:

  • Portable instruments
  • Handheld devices
  • Battery-powered equipment
  • Industrial displays

Technical Specifications

The technical specifications of the MAX749ACPA include a wide input voltage range, low quiescent current, and the ability to drive multiple LCD panels. It is designed to operate over a broad temperature range, ensuring reliability and performance in diverse operating conditions.

In summary, the Maxim Integrated MAX749ACPA LCD Bias Supply is a highly integrated and efficient solution for powering LCD panels in a variety of electronic devices. Its combination of adjustable output, high efficiency, and compact design makes it a valuable component for designers looking to optimize their LCD power supply designs.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess