EN
  • EN
  • DE

SMAJ5944CE3/TR13

Part No SMAJ5944CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 47.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5944
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280418-SMAJ5944CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5944CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5944CE3/TR13 Product Overview

The SMAJ5944CE3/TR13 is a robust zener diode from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality zener diode is designed to offer superior voltage regulation and protection for a wide range of electronic applications. With its precise voltage control and reliability, it is an ideal choice for designers looking to ensure the stability and safety of their circuits.

Key Features

  • Voltage Range: The SMAJ5944CE3/TR13 operates in a specific voltage range, providing precise voltage clamping for various applications.
  • Power Dissipation: This zener diode has a high power dissipation capability, which ensures that it can withstand transient voltage spikes without damage.
  • Package Type: It comes in a surface-mount SMA package, which is widely used in the industry and is suitable for automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, this zener diode is built to meet stringent quality standards, ensuring high reliability and performance consistency.
  • RoHS Compliant: The SMAJ5944CE3/TR13 is compliant with the RoHS directive, making it environmentally friendly and safe for use in various markets.

Applications

The SMAJ5944CE3/TR13 is versatile and can be used in a variety of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Overvoltage protection in automotive and industrial systems
  • Clamping applications that require a stable zener voltage

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the SMAJ5944CE3/TR13 can expect comprehensive technical support and the assurance that they are incorporating a component that meets the highest industry standards for performance and durability.

Overall, the SMAJ5944CE3/TR13 is a testament to Microchip Technology's dedication to providing advanced solutions that meet the evolving needs of the electronics industry. Whether for voltage stabilization or protection, this zener diode is engineered to deliver exceptional results in a compact and efficient package.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess