EN
  • EN
  • DE

MAX7456EUI+

Part No MAX7456EUI+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC ON-SCREEN DISPLAY 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type OSD (On-Screen Display) Video Generator
Applications Security Systems, Video Routing
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 022104-MAX7456EUI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7456EUI+ CAD Model

Description

Maxim Integrated MAX7456EUI+ Monochrome On-Screen Display

The MAX7456EUI+ from Maxim Integrated is a complete on-screen display (OSD) system in a single chip, integrating the display memory, character generator, and digital-to-analog converter (DAC) necessary to create on-screen displays. This powerful IC is designed to overlay text and graphics onto a video signal with ease, making it an ideal choice for a wide range of applications in the security, automotive, and consumer electronics fields.

The MAX7456EUI+ supports NTSC and PAL video standards and can be easily interfaced with microcontrollers via an SPI-compatible serial interface. Its built-in character generator comes with 256 user-definable characters or icons, allowing for a customizable user experience. Additionally, it includes 12 x 18 pixel character cells for detailed and clear text and graphics display.

One of the key features of the MAX7456EUI+ is its non-volatile memory, which ensures that custom character data is preserved even when the power is off. This feature is especially useful for applications that require consistent branding or information display without the need for frequent reprogramming.

For ease of integration, the MAX7456EUI+ is available in a 28-pin TSSOP package, making it compact and suitable for space-constrained designs. Its single 5V supply and low power consumption enhance its suitability for portable and battery-powered devices.

Furthermore, the MAX7456EUI+ is designed with robustness in mind, featuring a built-in sync separator and video driver, which simplifies the task of overlaying graphics and text onto existing video feeds. The device can generate its own sync and video timing signals, allowing for the creation of standalone video displays or OSDs without the need for an external video source.

In summary, the Maxim Integrated MAX7456EUI+ offers a versatile and easy-to-use solution for adding high-quality on-screen displays to video signals, making it a top choice for designers looking to enhance their video-based projects with dynamic and informative graphics overlays.

You May Also Be Interested in

Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,884 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess