Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr OptiFuse
Series FMR
Package Bulk
Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 1 A
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.11
Approval Agency CSA, cULus, UL
Dimension 0.335" Dia x 0.327" H (8.50mm x 8.30mm)
Base Product Number FMR
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Other Names 2298-FMR-1A
Standard Package 1
Win Source Part Number 1173883-FMR-1A
Ultra Librarian 3D Model Ultra Librarian FMR-1A CAD Model

Description

The OptiFuse FMR-1A is a circuit protection fuse that is designed to be board mountable.

  • Manufacturer: OptiFuse
  • Part Number: FMR-1A
  • Type: Circuit Protection Fuse
  • Mounting: Board Mountable
  • Voltage Rating: 250V AC
  • Response Time: Fast Blow
  • Breaking Capacity: 50A @ Rated Voltage
  • Melting I2t: 0.11
  • Package: Bulk
  • Standard Package: 1
  • Mounting Type: Through Hole
  • Package/Case: Radial, Can, Vertical

You May Also Be Interested in

Eaton Bussmann
FUSE BRD MNT 630MA 250VAC RADIAL
Need more? Email Us
ECAD model for SR-5-630MA-AP
Littelfuse Inc.
FUSE AUTOMOTIVE 30A AUTO LINK
Need more? Email Us
ECAD model for 0PAL330.X
Eaton Bussmann
BRIDGE 1PH SO-DIL 800V 0.8A 150C
Need more? Email Us
ECAD model for ABS-8
Bel Fuse Inc.
FUSE CERAMIC 15A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for GSA 15-R
Schurter Inc.
FUSE BRD MNT 250MA 125VAC 63VDC
Need more? Email Us
ECAD model for 3413.0010.22
Eaton Bussmann
FUSE CERAMIC 1.25A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S505-1.25-R
Eaton Bussmann
FUSE CERM 1.5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for ABC-1-1/2-R
Eaton Bussmann
FUSE BOARD MNT 2.5A 250VAC RAD
Need more? Email Us
ECAD model for SS-5F-2.5A-BK
Littelfuse Inc.
FUSE AUTO 4A 32VDC BLADE ATO/ATC
Need more? Email Us
ECAD model for 0287004.L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention