The NXP LPC2366FBD100 is a high-performance microcontroller designed for embedded applications requiring a blend of low power consumption and advanced features. This robust microcontroller is part of the LPC2300 family, which is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support. The LPC2366FBD100 is ideal for industrial control, medical systems, protocol converters, and voice recognition applications.
Key Features
- Core: ARM7TDMI-S processor, running at up to 72 MHz.
- Memory: 256 KB of high-speed on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, 58 KB of RAM, and 8 KB of Electrically Erasable Programmable Read-Only Memory (EEPROM).
- Advanced Connectivity: Includes USB 2.0 Full Speed device, 2 CAN channels, 3 UARTs, SPI, SSP with buffering and variable data length capabilities.
- Timer Functions: Multiple 32-bit timers, an external event counter, a Watchdog Timer, and a Real-Time Clock with optional battery backup.
- ADC/DAC: 10-bit Analog-to-Digital Converter (ADC) with multiple channels and a 10-bit Digital-to-Analog Converter (DAC) for analog interfacing.
- Power Management: Offers multiple power modes including Idle and Power-down modes for energy efficiency.
- Packaging: Available in a 100-pin LQFP package, providing ample I/O ports for complex applications.
- Operating Conditions: Operates over the -40 °C to +85 °C temperature range, suitable for harsh environments.
Applications
The LPC2366FBD100's versatile feature set makes it suitable for a wide range of applications, including:
- Industrial automation and process control
- Medical devices and healthcare systems
- Embedded networking and communications
- Automotive electronics
- Security and access control systems
With its powerful ARM7TDMI-S core, comprehensive peripheral set, and low power consumption, the NXP LPC2366FBD100 microcontroller is a reliable and cost-effective solution for complex embedded systems.