EN
  • EN
  • DE

MAX7444ESA+T

Part No MAX7444ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER RECON VID 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 2
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1071074-MAX7444ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7444ESA+T CAD Model

Description

Maxim Integrated MAX7444ESA+T Video Filter Amplifier

The MAX7444ESA+T from Maxim Integrated is a high-quality video filter amplifier designed to provide optimal video signal processing in a compact and efficient package. This integrated circuit is specifically engineered for filtering and amplifying video signals in applications such as video-on-demand, set-top boxes, personal video recorders, and DVD players.

Key Features

  • Multi-Channel Video Filtering: The MAX7444ESA+T features a 4-channel video filter which is ideal for composite video signal processing. This allows for simultaneous processing of multiple video streams, making it a versatile choice for various multimedia applications.
  • Low-Pass Characteristics: With its integrated low-pass filters, the device effectively eliminates noise and unwanted high-frequency components from the video signal, ensuring a cleaner and higher-quality output.
  • Integrated Amplifiers: Each channel comes with an integrated amplifier, which boosts the video signal to the required level without the need for additional external components.
  • Surface-Mount Package: The MAX7444ESA+T is available in a compact SOP-8 (Small Outline Package) that is suitable for surface-mount technology (SMT), making it an excellent choice for space-constrained designs.
  • Supply Voltage Range: This device operates over a wide supply voltage range, accommodating various system power requirements.

Applications

The versatility of the MAX7444ESA+T makes it suitable for a wide array of video applications, including:

  • Video signal conditioning for cable and satellite set-top boxes
  • Video enhancement in DVD players and recorders
  • Personal video recorders and video-on-demand systems
  • Security and surveillance video systems
  • Automotive rearview camera systems

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7444ESA+T is no exception. It offers consistent performance, ensuring that video signals are filtered and amplified with precision. The device's robust design also means it can operate reliably over extended periods, making it a trusted component in any video processing system.

Whether you're designing a consumer entertainment system or a professional-grade video setup, the MAX7444ESA+T provides the functionality and performance needed to deliver high-quality video content to end-users.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess