Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD (SMT)
Height - Seated (Max) 0.227" (5.76mm)
Weight 0.06 oz (1.71g)
Win Source Part Number 1042262-H5004NLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H5004NLT CAD Model

Description

The H5004NLT is a common mode choke manufactured by Pulse Electronics. This component is primarily used for suppressing common mode noise in various electronic devices. The 'NLT' suffix indicates that the component is lead-free and RoHS compliant, adhering to environmental regulations.

Applications

  • Power supply EMI filtering
  • USB interface noise reduction
  • Ethernet port noise suppression
  • Data line noise filtering
  • Audio equipment noise reduction

Features

  • Surface mount technology: Enables efficient PCB assembly and space saving.
  • High common mode impedance: Effectively attenuates common mode noise signals.
  • Low differential mode impedance: Minimizes signal degradation in differential signal transmission.
  • RoHS compliant: Complies with environmental standards, ensuring lead-free construction.
  • Compact size: Ideal for space-constrained applications.

Benefits

  • Improved EMI performance: Reduces electromagnetic interference, ensuring compliance with regulatory standards.
  • Enhanced signal integrity: Minimizes noise and distortion, resulting in clearer and more reliable signal transmission.
  • Reduced system noise: Prevents noise propagation throughout the circuit.
  • Increased system reliability: Protects sensitive components from noise-induced damage.
  • Simplified design: Provides a convenient solution for common mode noise filtering.

Additional Details

The H5004NLT typically utilizes a ferrite core material to achieve high permeability and effective noise suppression. It is designed to operate efficiently over a wide frequency range. The specific inductance and impedance values are optimized to block common mode noise while minimally affecting differential signals, making it suitable for high-speed data applications. The component is commonly found in network interfaces, power supplies, and other applications where EMI compliance and signal integrity are crucial.

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4059
EPCOS (TDK)
PULSE XFMR 1CT:1CT 350UH / 350μH LAN 10/100 Base-T Pulse Transformer 1CT:1CT Surface Mount
Need more? Email Us
ECAD model for B78476A8245A003
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4148LNLT
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:2/1:1 1.2MH SMD
Lowest to $2.9519
ECAD model for TX1473NL
Pulse
MOD SIN 1GD 1:1 HF SMD
Need more? Email Us
ECAD model for HB5006HLT
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $9.5361
ECAD model for H5149NL
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMERS | XFRMR 4PORT 1:2CT 1.2MH SMD
Lowest to $2.1914
ECAD model for T1065NL
TDK Corporation
TRANSFORMER LAN 10/100/1000 T
Lowest to $6.2400
ECAD model for TLA-7T101LF-T
Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Lowest to $1.4662
ECAD model for HX1224CNL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7563 $52.6890
70+ $1.4410 $100.8700
110+ $1.3960 $153.5600
150+ $1.3510 $202.6500
195+ $1.3060 $254.6700
260+ $1.1709 $304.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,680 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention