EN
  • EN
  • DE

MAX7427EUA+T

Part No MAX7427EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating 2.7 V to 3.6 V
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 116871-MAX7427EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7427EUA+T CAD Model

Description

Maxim Integrated MAX7427EUA+T: Low-Power, 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7427EUA+T from Maxim Integrated is a high-performance, 5th-order, lowpass, elliptic filter that operates as a part of their MAX7427 series. This precision filter is specifically designed for applications requiring a sharp roll-off with low noise and low power consumption. The MAX7427EUA+T is a switched-capacitor filter that provides excellent performance for audio, data acquisition, and communications systems.

With its fixed 100kHz cutoff frequency, the MAX7427EUA+T delivers a highly selective filtering characteristic, making it an ideal solution for anti-aliasing or post-DAC filtering applications. The device operates from a single +5V supply, which allows for simplified power management in embedded systems.

The MAX7427EUA+T comes in a compact 8-pin μMAX package, which is suitable for space-constrained designs. Its small footprint does not compromise its performance, as this filter maintains low distortion and a high signal-to-noise ratio. The device is also available in a tape and reel format, denoted by the '+T', ensuring compatibility with automated manufacturing processes.

Key features of the MAX7427EUA+T include:

  • Low power consumption, typically 1.5mA, making it suitable for battery-operated devices.
  • 5th-order elliptic lowpass response ensures a sharp transition from passband to stopband.
  • No external components are required, which simplifies design and reduces overall system cost.
  • Fully clock-tunable over a wide range, allowing for flexibility in various applications.
  • Operating temperature range from 0°C to +70°C, ensuring reliability across various environments.

Applications for the MAX7427EUA+T include:

  • Anti-aliasing for data acquisition systems.
  • Post-DAC filtering in digital audio systems.
  • Signal conditioning in communications systems.
  • Filtering for medical instrumentation.

The MAX7427EUA+T from Maxim Integrated is an exemplary choice for designers looking for a high-quality, lowpass filter that combines performance with practicality. Its ease of integration and robust feature set make it a go-to component for a wide range of filtering applications.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1579 $50.7895
12+ $8.3347 $100.0164
19+ $8.0742 $153.4098
26+ $7.8138 $203.1588
34+ $7.5533 $256.8122
45+ $6.7720 $304.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,245 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess