EN
  • EN
  • DE

MAX7424CUA+T

Part No MAX7424CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ BUTTER 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX7424
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807637-MAX7424CUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7424CUA+T CAD Model

Description

The MAX7424CUA+T is a high-performance, 5th-order, low-pass filter from Maxim Integrated, designed to provide efficient noise reduction for a wide range of applications. This advanced filter is a part of Maxim's MAX742x series of switched-capacitor filters that deliver precise filtering capabilities without the need for external components, making them ideal for space-constrained designs.

Key Features

  • Elliptic Response: The MAX7424CUA+T features an elliptic response that offers sharp transition bands and excellent stopband attenuation, ensuring minimal signal distortion and high-quality output.
  • Fixed Frequency: With a fixed 3dB frequency at 30kHz, this filter is optimized for applications requiring a specific cutoff point, providing a stable and predictable filtering environment.
  • Low Power Consumption: This device operates with a single +5V power supply and boasts low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Integrated Clock Oscillator: The inclusion of an integrated clock oscillator simplifies the design process by eliminating the need for an external clock source, reducing design complexity and component count.
  • Small Package: The MAX7424CUA+T is housed in a compact 8-pin µMAX package, allowing for minimal footprint on PCBs and making it an excellent choice for portable and miniaturized electronics.

Applications

With its precision filtering and compact size, the MAX7424CUA+T is suitable for a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Audio and video signal processing
  • Communication systems
  • Medical instrumentation
  • Industrial controls

Ordering Information

The MAX7424CUA+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its robust design ensures reliable performance across a broad temperature range, making it a versatile choice for designers looking to enhance their systems with high-quality filtering solutions.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess