EN
  • EN
  • DE

NCV2200SN2T1G

Part No NCV2200SN2T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR COMPL SOT-23-5 / Comparator General Purpose Complementary, Rail-to-Rail 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Complementary, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 0.85V ~ 6V
Voltage - Input Offset (Max) 5mV @ 6V
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 10µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 1.3ms
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-5 Thin, TSOT-23-5
Mounting SMD (SMT)
Supplier Device Package 5-TSOP
Base Product Number NCV2200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV2200SN2T1G-ND,NCV2200SN2T1GOSCT,NCV2200SN2T1GOSDKR,ONSONSNCV2200SN2T1G,2156-NCV2200SN2T1G-OS,NCV2200SN2T1GOSTR
Standard Package 3,000
Win Source Part Number 980619-NCV2200SN2T1G
Ultra Librarian 3D Model Ultra Librarian NCV2200SN2T1G CAD Model

Description

The NCV2200SN2T1G is a precision voltage reference from ON Semiconductor, renowned for its high accuracy and low power consumption. This component is specifically designed to offer a stable reference voltage over a wide range of operating conditions, making it an ideal choice for various applications, including automotive systems, industrial controls, and portable devices.

Key Features

  • Precision Voltage: The NCV2200SN2T1G provides a highly accurate output voltage of 2.5V, which is crucial for sensitive electronic circuits that require a stable reference.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its precision across a broad temperature range, ensuring reliable performance in diverse environments.
  • Wide Operating Voltage Range: It supports a wide operating voltage range, accommodating various input voltages and enhancing the flexibility of system design.
  • Low Power Consumption: Designed for energy efficiency, the NCV2200SN2T1G is ideal for battery-powered applications, helping to extend battery life and reduce power costs.
  • High Output Current: Despite its low power usage, it can source or sink a significant amount of current, providing robust supply capabilities for connected circuits.
  • Automotive Qualified: This component is qualified for automotive applications, meeting stringent industry standards for reliability and durability under harsh conditions.

Applications

The NCV2200SN2T1G voltage reference is versatile and can be used in a variety of applications. Some of the typical applications include:

  • Automotive electronics
  • Power supply monitoring
  • Portable and battery-powered devices
  • Data conversion systems (ADCs/DACs)
  • Industrial control systems

Package and Quality

The device is offered in a compact, surface-mount SOT-23 package, making it suitable for space-constrained applications. It also complies with ON Semiconductor's rigorous quality standards, ensuring high reliability and performance consistency.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9830 $54.0650
125+ $0.8066 $100.8250
195+ $0.7814 $152.3730
265+ $0.7562 $200.3930
345+ $0.7310 $252.1950
460+ $0.6554 $301.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,430 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess