The MAX7414CUA+ is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count and complexity of signal conditioning in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to operate with a single +5V supply, making it a versatile choice for a variety of applications.
Key Features
- Filter Type: 5th-order lowpass elliptic filter
- Operating Voltage: +5V single supply
- Frequency Response: Cutoff frequencies programmable from 1Hz to 10kHz
- Design Flexibility: Clock-tunable cutoff frequency with clock-to-corner frequency ratio of 100:1
- Low Power Consumption: Ideal for battery-powered devices with a power-saving shutdown feature
- Package: Available in an 8-pin µMAX package
Applications
The MAX7414CUA+ is an excellent choice for applications requiring precision filtering, such as:
- Anti-aliasing for data acquisition systems
- Post-DAC filtering for digital audio
- Signal conditioning in communication devices
- Waveform generation
- Medical instrumentation
Performance Benefits
With its precision filtering capabilities, the MAX7414CUA+ offers a range of benefits to enhance the performance of digital systems:
- High Accuracy: The 5th-order filter provides steep roll-off characteristics for excellent selectivity.
- Low Distortion: Elliptic response ensures minimal signal distortion, critical for high-fidelity audio and precision instrumentation.
- Easy Integration: The compact µMAX package allows for easy integration into space-constrained designs.
Quality and Reliability
Maxim Integrated is committed to delivering high-quality products. The MAX7414CUA+ is built to meet rigorous standards, ensuring reliability and performance stability over its operational lifespan.