EN
  • EN
  • DE

MAX7410CUA+

Part No MAX7410CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 15kHz 8-Pin uMAX / IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786979-MAX7410CUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7410
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7410CUA+ CAD Model

Description

Product Overview: MAX7410CUA+ by Maxim Integrated

The MAX7410CUA+ is a sophisticated, single-channel, 5th-order, low-pass filter designed and manufactured by Maxim Integrated. This filter component is part of the MAX7400 series that features a switch-capacitor design, eliminating the need for external resistors and capacitors and thereby minimizing the board space required. The MAX7410CUA+ operates with a single +5V supply, which makes it suitable for a variety of applications, including but not limited to signal processing, data acquisition, and audio systems.

Key Features

  • Filter Type: The device is a low-pass filter with a fixed cutoff frequency, ensuring that high-frequency noise and unwanted signals are effectively attenuated.
  • Order: The 5th-order filter provides a steep roll-off beyond the cutoff frequency, which is essential for applications requiring precise frequency delineation.
  • Design: It utilizes a switch-capacitor design, which provides a stable and reliable filtering performance without the need for external components.
  • Power Supply: The component operates on a single +5V supply, simplifying power management in mixed-voltage systems.
  • Package: It comes in a compact 8-pin µMAX package, making it an excellent choice for space-constrained applications.

Applications

  • Anti-aliasing for ADCs
  • Post-DAC filtering
  • Audio processing
  • Data communications
  • Medical instrumentation

Performance and Quality

Maxim Integrated ensures that the MAX7410CUA+ meets high standards of quality and performance. The device's switch-capacitor architecture allows for consistent filter characteristics, which are less sensitive to component variations than traditional RC filters. This results in a highly reliable and stable low-pass filter solution for critical applications where precision is paramount.

Conclusion

The MAX7410CUA+ from Maxim Integrated is an exemplary choice for designers looking for a reliable, high-performance low-pass filter. Its integration of advanced features in a compact package makes it a versatile solution for a multitude of electronic applications. Whether for audio systems, signal processing, or data acquisition, the MAX7410CUA+ brings efficiency and precision to the table.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $4.8972
Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 40kHz 16-QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess