EN
  • EN
  • DE

MAX7409EUA+T

Part No MAX7409EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706371-MAX7409EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7409
Introduction Date September 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7409EUA+T CAD Model

Description

The MAX7409EUA+T from Maxim Integrated is a state-of-the-art, 8th-order, low-pass, elliptic, switched-capacitor filter that significantly reduces the amount of board space required for signal conditioning in complex electronic systems. This compact component, housed in an ultra-small 8-pin µMAX package, is designed to provide a sharp cutoff with low noise, making it an ideal solution for a wide range of applications including data acquisition systems, communication devices, and industrial control systems.

With a fixed frequency response that can be set by external clock or an internal oscillator, the MAX7409EUA+T offers design flexibility and ease of use. The device's clock-to-corner frequency ratio is fixed at 100:1, ensuring a consistent and predictable performance across different applications. The filter's 8th-order design provides a steep rolloff, achieving a 65dB attenuation at frequencies just twice the corner frequency.

The MAX7409EUA+T operates from a single +5V supply, making it compatible with a variety of digital systems. Low power consumption is a key feature of this device, with typical operating currents as low as 2.0mA, which is particularly beneficial for portable and battery-operated equipment. Additionally, the device features a shutdown mode that reduces the supply current to 0.2µA, further conserving power when the filter is not in active use.

Designed for high-precision filtering applications, the MAX7409EUA+T eliminates the need for external components, such as resistors and capacitors, which are typically required in traditional filter designs. This integrated approach not only saves space but also reduces the complexity and cost of the overall design. With its robust performance and compact size, the MAX7409EUA+T is a versatile component that enhances the performance and efficiency of electronic systems.

In summary, Maxim Integrated's MAX7409EUA+T is a highly efficient, low-pass filter that offers excellent signal conditioning capabilities in a miniature package. Its low power consumption, ease of integration, and exceptional filtering performance make it a top choice for engineers and designers looking to optimize their electronic designs.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6799 $53.4392
19+ $5.4809 $104.1371
29+ $5.3097 $153.9813
39+ $5.1384 $200.3976
51+ $4.9671 $253.3221
68+ $4.4533 $302.8244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,063 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess