EN
  • EN
  • DE

MAX7359ETG+TS

Part No MAX7359ETG+TS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706342-MAX7359ETG+TS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7359ETG+TS CAD Model

Description

The MAX7359ETG+TS from Maxim Integrated is a sophisticated key manager integrated circuit (IC) designed to streamline the interface between a microprocessor and a keypad. This highly versatile IC is capable of managing a matrix of keys, making it an ideal solution for applications that require an efficient and reliable human-machine interface.

Features

  • Integrated key-scan functionality for up to 64 keys
  • Multiple key press detection with FIFO for key events
  • Adjustable key debounce and repeat rates
  • Low-power consumption suitable for battery-operated devices
  • I²C-compatible serial interface for easy communication with MCUs
  • Enhanced ESD protection
  • Compact 24-pin TQFN package for space-constrained applications

Applications

The MAX7359ETG+TS is designed to be used in a wide range of applications where key management is essential. This includes:

  • Mobile devices and smartphones
  • Remote controls
  • Security systems
  • Consumer electronics
  • Industrial control panels

Performance and Reliability

Maxim Integrated's MAX7359ETG+TS is engineered to deliver high performance and reliability. It simplifies the design of a keypad interface by reducing the number of connections required between the keys and the microprocessor. This not only saves on board space but also minimizes the complexity of the circuit, leading to increased reliability and reduced costs.

With its built-in debounce and repeat functionality, the MAX7359ETG+TS ensures that key presses are accurately detected and processed, providing a responsive user experience. The FIFO for key events helps manage multiple simultaneous key presses, making it suitable for complex input scenarios.

Whether for consumer electronics or industrial applications, the MAX7359ETG+TS key manager IC from Maxim Integrated offers a comprehensive solution for efficient and reliable keypad management.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess