EN
  • EN
  • DE

MAX7326AG/V

Part No MAX7326AG/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706329-MAX7326AG/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7326AG/V CAD Model

Description

Maxim Integrated MAX7326AG/V - I²C Port Expander with LED Intensity Control

The MAX7326AG/V from Maxim Integrated is a versatile I²C port expander designed to provide additional I/O capabilities to a microcontroller with minimal overhead. This integrated circuit is particularly suitable for applications where additional I/Os are needed for switch monitoring, LED control, or other general-purpose I/O expansion tasks.

The device features a 16-port I/O expander with an I²C-compatible serial interface, making it easy to integrate into existing systems with minimal additional wiring. Each port can be independently configured as either an input or an output, offering flexibility for a wide range of applications.

One of the standout features of the MAX7326AG/V is its LED intensity control capability. The device allows for the adjustment of LED brightness through pulse-width modulation (PWM), enabling smooth dimming and intensity control without the need for additional hardware. This feature makes the MAX7326AG/V an ideal choice for applications that require dynamic lighting effects or power-saving modes through dimming.

In addition to its LED control features, the MAX7326AG/V offers built-in overcurrent protection and open-drain outputs, ensuring robust performance in the event of a fault condition. The device operates over a wide voltage range from 2.5V to 5.5V, accommodating various system power levels.

The compact packaging options, including a 24-pin TSSOP or a 24-pin QFN (4mm x 4mm), make the MAX7326AG/V suitable for space-constrained applications. Its low power consumption and operational efficiency also contribute to the overall energy-saving design of the end product.

Whether you are developing consumer electronics, automotive modules, or industrial control systems, the MAX7326AG/V from Maxim Integrated provides a reliable and efficient solution for expanding I/O capabilities and controlling LED lighting with precision and ease.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess