EN
  • EN
  • DE
  • IT

MAX7322ATE+T

Part No MAX7322ATE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 4B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 4 (Input Only)
Interface I2C
Interrupt Output Yes
Features POR
Current - Output Source/Sink 20mA
Clock Frequency 400kHz
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 706326-MAX7322ATE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7322
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7322ATE+T CAD Model

Description

Maxim Integrated MAX7322ATE+T I/O Expander

The MAX7322ATE+T from Maxim Integrated is a versatile, low-voltage I/O expander designed for microcontroller systems where an additional set of I/Os are necessary. It operates as an interface between the digital logic levels of a microcontroller and the real-world voltages of motors, sensors, and other electronic components. This product is particularly useful in applications where PCB space is at a premium, and additional microcontroller pins are not available or when a reduction in microcontroller I/O requirements is desired.

The device utilizes the I²C serial interface for communication, allowing for easy integration into existing systems with minimal additional wiring. With its built-in level-shifting capabilities, the MAX7322ATE+T is capable of interfacing with logic levels from 1.71V up to 5.5V, making it suitable for a wide range of applications and ensuring compatibility with both low-voltage and standard logic-level devices.

The MAX7322ATE+T features 8 I/O ports which can be individually configured as either inputs or outputs, providing flexibility in controlling various peripherals. The ports are equipped with high-current drive capability and built-in pull-up resistors, which are essential for driving LEDs, relays, or reading the state of switches without additional external components.

For enhanced robustness, the device includes overvoltage protection up to 6V on the I/O ports, ensuring the device's longevity and reliability in the face of unexpected voltage spikes. Additionally, the MAX7322ATE+T offers an interrupt output feature that can be configured to alert the microcontroller when an input state changes, thus saving power by allowing the microcontroller to remain in a low-power state until it is needed.

Maxim Integrated packages the MAX7322ATE+T in a compact TQFN-EP 16-pin surface-mount package, making it ideal for space-constrained applications. This product is also specified for operation over the extended -40°C to +125°C temperature range, which allows its use in harsh industrial environments.

In summary, the MAX7322ATE+T is a powerful, flexible I/O expansion solution that can meet the needs of a variety of complex digital systems, ensuring seamless integration and reliable performance in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess