EN
  • EN
  • DE

MAX7319AEE+T

Part No MAX7319AEE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of I/O 8 (Input Only)
Interface I2C
Interrupt Output Yes
Features POR
Current - Output Source/Sink 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 706319-MAX7319AEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX7319AEE+T
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX7319AEE+T CAD Model

Description

Maxim Integrated MAX7319AEE+T Overview

The MAX7319AEE+T from Maxim Integrated is a sophisticated I/O port expander designed to provide an efficient solution for system designers looking to expand the number of input/output lines available in their applications. This powerful component is particularly suited for use in microcontroller-based systems where additional I/O ports are needed but board space is at a premium.

Key Features

  • Port Expansion: The MAX7319AEE+T expands the I/O capabilities by providing 16 additional ports, which can be configured as either inputs or outputs, giving designers flexibility in their system designs.
  • Inter-Integrated Circuit (I²C) Interface: It uses a standard I²C serial interface to communicate with the host controller, ensuring easy integration into existing systems with minimal additional components.
  • Interrupt Output: An interrupt output feature is included, which can be programmed to alert the host controller when input states change, enhancing system responsiveness and efficiency.
  • Transition Detection: The device also includes transition detection on the inputs, which can detect changes on the port pins without the need for constant polling by the host microcontroller.
  • Configurable Outputs: Output ports can be configured with push-pull or open-drain structures, providing versatility for driving various types of loads.
  • Power Supply Flexibility: The MAX7319AEE+T operates from a 2.5V to 5.5V power supply, making it suitable for a wide range of applications, including battery-powered devices.

Applications

The MAX7319AEE+T is ideal for a variety of applications where additional I/O ports are necessary. These include, but are not limited to:

  • Industrial control systems
  • Automotive control systems
  • Robotics
  • Home automation
  • Portable electronics

Package and Availability

The MAX7319AEE+T comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. As a testament to its reliability and performance, it is part of Maxim Integrated's commitment to providing robust and high-quality components for advanced electronic systems. For pricing, samples, and detailed specifications, interested parties should contact Maxim Integrated or their authorized distributors.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7468 $59.9488
38+ $3.0746 $116.8348
59+ $2.9787 $175.7433
81+ $2.8829 $233.5149
104+ $2.7859 $289.7336
139+ $2.4983 $347.2637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess