EN
  • EN
  • DE

MAX7314AEG

Part No MAX7314AEG
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description 18-PORT GPIO / I/O Expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632166-MAX7314AEG
Ultra Librarian 3D Model Ultra Librarian MAX7314AEG CAD Model

Description

Maxim Integrated MAX7314AEG I/O Port Expander

The MAX7314AEG from Maxim Integrated is a versatile 16-port I/O expander designed to provide additional digital I/O interfaces to a host processor via a two-wire I²C-compatible serial interface. This highly integrated component is ideal for applications where I/O pin expansion is necessary, such as in microcontroller-based systems where a limited number of I/O pins are available.

Encased in a compact 24-pin SSOP package, the MAX7314AEG offers a wide operating voltage range from 2.5V to 5.5V, making it suitable for a variety of digital logic levels and ensuring compatibility with most microcontrollers and processors. Its I²C interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, providing flexibility in system design and ensuring quick communication with the host processor.

The device's 16 I/O ports can be configured individually as either inputs or outputs, allowing designers to tailor the expander to their specific needs. This feature, coupled with built-in power-on reset and three hardware address pins that allow up to eight devices on the same I²C bus, makes the MAX7314AEG a highly adaptable solution for expanding I/O capabilities in a system.

Among its advanced features, the MAX7314AEG includes an interrupt output that alerts the host processor when an input state changes, reducing the need for the processor to continuously poll the expander. Additionally, the expander supports input port transition detection with a programmable mask, enabling the device to monitor specific ports for activity.

The MAX7314AEG also boasts integrated LED intensity control with 256-step PWM (pulse-width modulation) for each output, making it an excellent choice for controlling LED arrays and other devices that require precise brightness control. This PWM functionality, along with the ability to synchronize updates to the output ports, ensures smooth visual transitions and consistent output performance.

In summary, the Maxim Integrated MAX7314AEG I/O port expander is a powerful, flexible solution that enhances the I/O capabilities of microcontroller systems while maintaining a small footprint and minimizing the need for additional components.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $1.3937
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess