EN
  • EN
  • DE

FSA646UCX

Part No FSA646UCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description 2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications MIPI
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 6Ohm (Typ)
Voltage - Supply, Single (V+) 1.5V ~ 5V
-3db Bandwidth 2.5GHz
Features Break-Before-Make
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 36-UFBGA, WLCSP
Supplier Device Package 36-WLCSP (2.43x2.43)
Base Product Number FSA646
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848430-FSA646UCX
Ultra Librarian 3D Model Ultra Librarian FSA646UCX CAD Model

Description

Introducing the FSA646UCX from ON Semiconductor

The FSA646UCX is a cutting-edge product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is a high-performance, low-power USB 2.0 high-speed (480 Mbps) switch featuring a single-pole, double-throw (SPDT) configuration. It is specifically designed to meet the rigorous demands of modern portable and consumer electronics, making it an ideal choice for designers looking for a reliable and efficient solution for USB signal switching.

The FSA646UCX boasts an impressive set of features that cater to the needs of high-speed data lines. It comes with built-in 15kΩ pull-up and 1MΩ pull-down resistors that ensure proper USB termination, which is crucial for maintaining signal integrity and reducing noise. Additionally, the device offers ESD protection up to ±8kV (Contact Discharge) and ±15kV (Air Gap Discharge) as per the IEC61000-4-2 standard, providing a robust shield against electrostatic discharges and enhancing the durability of the end product.

One of the key advantages of the FSA646UCX is its low on-capacitance (CON) of 6 pF (typical) and low on-resistance (RON) of 4Ω (typical), which ensures minimal signal distortion and loss, thus maintaining the integrity of high-speed data transmission. The device operates over a wide supply voltage range of 2.8V to 4.3V, making it versatile for various USB applications, including smartphones, tablets, and other portable devices where power efficiency is paramount.

Furthermore, the FSA646UCX is available in a compact µPak package, which is highly space-efficient and perfect for applications where board space is at a premium. It also supports the break-before-make feature, which prevents signal cross-talk during switching. The switch is controlled via a single input (SEL), which simplifies the interface and reduces the control line count, thereby saving additional space and simplifying PCB layout.

ON Semiconductor's commitment to quality is evident in the FSA646UCX, which is designed and manufactured to meet the highest standards. This product is not only a testament to ON Semiconductor's dedication to innovation but also to its focus on delivering solutions that enhance the performance and reliability of electronic devices worldwide.

Choose the FSA646UCX for your next design to ensure seamless USB connectivity, robust protection, and superior signal integrity in a compact and power-efficient package.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4955 $52.3425
85+ $1.2271 $104.3035
130+ $1.1887 $154.5310
175+ $1.1504 $201.3200
225+ $1.1120 $250.2000
305+ $0.9970 $304.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess