EN
  • EN
  • DE

MAX71335LECQ

Part No MAX71335LECQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706263-MAX71335LECQ
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX71335LECQ CAD Model

Description

The MAX71335LECQ from Maxim Integrated is a high-performance, precision analog-to-digital converter (ADC) designed to deliver exceptional accuracy and stability. This integrated circuit is tailored for demanding applications that require precise measurement of analog signals, making it an ideal choice for industrial, medical, and scientific instrumentation.

Key Features:

  • High Resolution: The MAX71335LECQ offers a remarkable resolution that ensures detailed and accurate conversion of analog signals to digital data. This feature is crucial for applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes energy usage, making it suitable for battery-powered devices or energy-sensitive applications.
  • Wide Input Range: It supports a broad range of input signals, providing flexibility and compatibility with various sensors and input types.
  • Integrated Features: The device includes additional integrated functionalities such as on-chip voltage reference and oscillator, which simplify design and reduce external component count.
  • Robust Interface: The MAX71335LECQ is equipped with a robust serial interface for easy communication with microcontrollers and other digital systems.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The versatility of the MAX71335LECQ makes it well-suited for a wide array of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Monitoring Devices
  • Laboratory Equipment
  • Precision Sensing Applications

Quality and Reliability:

Maxim Integrated is renowned for its commitment to quality and reliability, and the MAX71335LECQ is no exception. Manufactured to the highest standards, this product ensures long-term reliability and performance, which is essential for professional and critical applications.

Whether you are developing sophisticated instrumentation or designing a high-accuracy sensor interface, the MAX71335LECQ from Maxim Integrated provides the precision and reliability you need to achieve exceptional results.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2490

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,129 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess