EN
  • EN
  • DE

MAX712ESE+

Part No MAX712ESE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CNTRLR NICD/NIMH 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 16
Current - Charging Constant
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 003202-MAX712ESE+
Ultra Librarian 3D Model Ultra Librarian MAX712ESE+ CAD Model

Description

The MAX712ESE+ from Maxim Integrated is a sophisticated, high-efficiency, fast-charge controller specifically designed for Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) batteries. This integrated circuit (IC) is engineered to provide optimal charging algorithms for these types of rechargeable batteries, ensuring a full charge while maximizing battery life and performance.

The MAX712ESE+ comes in a compact 16-pin SOIC package, making it suitable for space-constrained applications. It is capable of charging single or multiple-cell battery packs with ease. The controller is versatile, supporting battery voltages from 1V to 16.8V, which means it can accommodate a wide range of battery configurations and sizes.

One of the key features of the MAX712ESE+ is its ability to switch between fast and trickle charge modes. The fast-charge mode allows for rapid charging of the batteries, while the trickle charge mode maintains the batteries at full charge without overcharging, which can be detrimental to battery health. This is achieved through the IC's precision voltage, temperature, and charge-current monitoring, which together enable the controller to determine the optimal charging rate and endpoint.

The device also includes additional safety features such as a prequalification test for detecting faulty or shorted cells, a safety timer to prevent overcharging, and temperature sensing that prevents charging if the battery temperature is out of the specified range. These features help to ensure safe operation and prolong the life of the batteries.

For design flexibility, the MAX712ESE+ offers programmable charge rates through an external resistor, and it can be configured for either single-ended or differential battery voltage sensing. This IC is ideal for portable consumer electronics, power tools, and other battery-powered devices where efficient and safe battery charging is essential.

Overall, the MAX712ESE+ is a reliable and efficient solution for managing the charging of NiCd and NiMH batteries, providing designers with a versatile and protective component that enhances the performance of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess