EN
  • EN
  • DE

MAX7129CPL+

Part No MAX7129CPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 1-Channel Single ADC Dual Slope 4 1/2Digit LCD 40-Pin PDIP W / IC ADC 4 1/2 DIGIT 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 7 Segment + DP
Digits or Characters A/D 4.5 Digits
Operating Supply Current 1mA
Operating Supply Voltage 6 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 786941-MAX7129CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7129
Introduction Date February 20, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX7129CPL+ CAD Model

Description

Maxim Integrated MAX7129CPL+ Overview

The MAX7129CPL+ is a sophisticated, high-performance microcontroller from Maxim Integrated that is specifically designed to handle complex tasks within embedded systems. This product is known for its reliability and efficiency, making it an ideal choice for a wide range of applications including industrial control systems, automotive modules, communication devices, and consumer electronics.

Key Features

  • High Integration: The MAX7129CPL+ integrates a microcontroller core with additional features such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and multiple communication interfaces, which simplifies design and reduces the need for external components.
  • Robust Performance: With its advanced architecture, the MAX7129CPL+ delivers high-speed processing capabilities that ensure smooth operation even in demanding applications.
  • Flexible I/O Options: The device comes with a variety of input/output options, providing designers with the flexibility to connect to a wide array of peripherals and sensors.
  • Low Power Consumption: The MAX7129CPL+ is designed for energy efficiency, which is critical for battery-powered devices and applications where power conservation is a priority.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments and outdoor applications.

Technical Specifications

  • Integrated features for enhanced system control
  • Multiple communication protocols support
  • High-speed signal processing capabilities
  • Energy-efficient design for optimal battery life
  • Robust operation in extreme temperature conditions

Applications

The MAX7129CPL+ is versatile and can be used in various sectors. Some common applications include:

  • Industrial automation and control systems
  • Automotive control units and diagnostics
  • Telecommunication infrastructure
  • Consumer electronic devices
  • Medical monitoring equipment

Maxim Integrated's commitment to quality and performance is evident in the MAX7129CPL+, making it a reliable and efficient choice for designers looking to incorporate a powerful microcontroller into their systems.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess