Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073974-MAX707EPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX707EPA+ CAD Model

Description

The MAX707EPA+ is a highly reliable voltage supervisor designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This compact, power-saving component is essential for systems that require precise voltage monitoring to maintain proper operation and protect against power failures, brownouts, and other voltage-related anomalies.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, making it suitable for a variety of applications.
  • Low Power Consumption: It is optimized for low-power operation, which helps to extend the battery life of portable devices.
  • Reset Function: The MAX707EPA+ provides a reset output during power-up, power-down, and brownout conditions. The reset output remains operational with VCC as low as 1V.
  • Manual Reset Feature: An external input is available for triggering a manual reset, allowing for greater system control.
  • Watchdog Timer: A built-in watchdog timer ensures that the system remains operational by monitoring software execution intervals.
  • Voltage Monitoring Precision: The device offers high precision in monitoring voltage levels, ensuring that the system is safeguarded against unexpected voltage variations.

Applications

The MAX707EPA+ is suitable for a wide range of applications where voltage monitoring is critical. It is commonly used in:

  • Microprocessor systems
  • Computers and controllers
  • Portable/battery-powered equipment
  • Industrial systems
  • Embedded systems

Package and Reliability

The device comes in a 8-pin DIP (Dual In-line Package) which allows for easy integration into various circuit designs. The MAX707EPA+ is designed to meet the rigorous standards of Maxim Integrated's quality system, ensuring high reliability and performance for critical applications.

Environmental and Regulatory Compliance

The MAX707EPA+ complies with various environmental and regulatory standards, reflecting Maxim Integrated's commitment to sustainability and responsible manufacturing.

With its robust feature set and dependable performance, the MAX707EPA+ voltage supervisor from Maxim Integrated stands out as a superior choice for system designers looking to enhance the operational stability and longevity of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
ADM6318 - SUPERVISORY CIRCUIT WI / Supervisor Push-Pull, Push-Pull 1 Channel SOT-23-5
Need more? Email Us
ECAD model for ADM6318BX49ARJZ-R7
Linear Technology
IC MONITOR SUPPLY QUAD 16-SSOP
Need more? Email Us
ECAD model for LTC2901-1CGN
Linear Technology
IC PREC TRPL SUPPLY MONITR 8MSOP
Need more? Email Us
ECAD model for LTC1326CMS8-2.5#TRPBF
Maxim Integrated
IC MPU SUPERVISOR SOT23-6
Need more? Email Us
ECAD model for MAX6826VUT+T
Maxim Integrated
IC MPU/RESET CIRC 3.00V SC70-3
Lowest to $7.3689
ECAD model for MAX6383XR30D2+T
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.0629
ECAD model for LTC2904ITS8#TRPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Open Drain, Push-Pull 1 Channel 8-SOIC
Need more? Email Us
ECAD model for ADM1232AARNZ
Maxim Integrated
Processor Supervisor Adj 1 Active High/Active Low/Open Drain 16-Pin SOIC N T/R / IC SUPERVISOR MPU 16-SOIC
Lowest to $44.0060
ECAD model for MAX793SESE+T
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $5.8423
ECAD model for LTC2905ITS8#TRMPBF

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5307 $62.1228
9+ $12.7431 $114.6879
14+ $12.3450 $172.8300
19+ $11.9467 $226.9873
25+ $11.5485 $288.7125
33+ $10.3538 $341.6754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 713 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention