EN
  • EN
  • DE

MAX7031HATJ51

Part No MAX7031HATJ51
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transceiver ICs
Manufacturer Maxim Integrated
Win Source Part Number 312016-MAX7031HATJ51
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7031HATJ51 CAD Model

Description

Maxim Integrated MAX7031HATJ51 Overview

The MAX7031HATJ51 from Maxim Integrated is a highly integrated, low-power frequency-shift keying (FSK) transceiver designed for a variety of wireless communication applications. It operates in the 300MHz to 450MHz frequency range, making it suitable for industrial, scientific, and medical (ISM) band operations. This versatile chip is capable of handling both data transmission and reception, which makes it an ideal choice for two-way communication systems.

With its advanced features, the MAX7031 is engineered to provide reliable performance in environments with high levels of interference. The device integrates a fractional-N phase-locked loop (PLL), voltage-controlled oscillator (VCO), frequency mixer, and a fully buffered data slicer with self-adjusting threshold to ensure robust data communication.

The transceiver's power consumption is optimized for battery-powered devices, with several built-in power-saving modes. It can operate over a wide voltage range from 2.1V to 3.6V, which allows for flexibility in power supply design and ensures compatibility with various types of batteries and power systems.

The MAX7031HATJ51 features programmable output power levels, allowing the user to adjust the transmission power according to specific application requirements. This helps in managing the trade-off between communication range and power consumption. Furthermore, the device's high sensitivity and selectivity contribute to its excellent performance in terms of range and data integrity.

For ease of use and rapid development, the MAX7031HATJ51 is available in a compact 32-pin TQFN package with an exposed pad. This package is designed to be easily integrated into a wide range of applications, from remote controls and security systems to wireless sensor networks and home automation solutions.

In summary, the MAX7031HATJ51 transceiver from Maxim Integrated is a versatile and efficient solution for designers looking to implement wireless communication in their products. Its combination of high integration, low power consumption, and robust performance makes it a compelling choice for a multitude of wireless applications.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess