The MAX696EWE+ is a highly reliable, precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in battery-powered applications. This supervisory circuit ensures that the µP is reset to a known state during power-up, power-down, or brown-out conditions.
Key Features
- Voltage Monitoring: The device includes a precision voltage monitor that tracks the VCC supply voltage, with a factory-set reset threshold to ensure reliable system operation.
- Reset Timeout: It features an adjustable reset timeout delay, which provides flexibility in determining how long the system should wait before initiating a reset after a fault is detected.
- Manual Reset: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control.
- Power Supply Range: The MAX696EWE+ operates over a wide power supply range, making it suitable for use with a variety of input voltages.
- Low Power Consumption: Its low power consumption makes it an ideal choice for portable and battery-powered applications.
- Package: The device is available in a compact 16-pin wide SO package, which saves space on the PCB.
Applications
The MAX696EWE+ is versatile and can be used in a broad range of applications, including:
- Computers and controllers
- Intelligent instruments
- Portable/battery-powered equipment
- Embedded systems
Technical Specifications
Parameter
Value
Supply Voltage Range
1.0V to 5.5V
Reset Threshold Voltage
Factory-set options
Operating Temperature
-40°C to +85°C
Package Type
16-pin SO
With its robust feature set and Maxim Integrated's reputation for quality, the MAX696EWE+ is an excellent choice for ensuring system stability and reliability.