Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 600 mW
Max Supply Current 300 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Through Hole
Number of Pins 16
Number of Voltages Monitored 2
Operating Supply Current 300 µA
Reset Active High/Active Low
Reset Timeout 35 ms
RoHS Compliant
Type Multi-Voltage Supervisor
Watchdog Timer Yes
Win Source Part Number 1075696-MAX696EPE+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX696EPE+ CAD Model

Description

The MAX696EPE+ from Maxim Integrated is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected system shutdowns. This essential component is engineered to monitor power supplies in µP and digital systems, providing a crucial safeguard for applications requiring high reliability and precision.

Key Features

  • Precision Voltage Monitoring: The MAX696EPE+ offers precise monitoring of power supplies, ensuring that the system operates within the desired voltage thresholds.
  • Power-On Reset Control: Upon power-up, the device generates a reset signal to the µP, ensuring a clean start for the system.
  • Manual Reset Capability: The inclusion of a manual reset input allows for an external trigger to reset the system, providing additional control to the user.
  • Battery Backup Switching: It includes a battery backup circuit that automatically switches to a backup battery upon power failure, maintaining critical system functions.
  • Low Power Consumption: Designed for efficiency, the MAX696EPE+ has a low power consumption profile, making it suitable for portable and battery-operated applications.
  • Wide Operating Temperature Range: The device is functional across a broad temperature range, ensuring reliability in various operating conditions.

Applications

The MAX696EPE+ is versatile and can be used in a wide range of applications, including:

  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Systems
  • Telecommunications

Technical Specifications

The MAX696EPE+ is available in a 16-pin DIP package and operates over a voltage range of 4.75V to 5.5V. It features an active-low reset output and a reset timeout period that ensures proper system reset. The device is characterized for operation from -40°C to +85°C, catering to a wide array of environments.

Ordering Information

To order the MAX696EPE+ or request samples, visit the Maxim Integrated website or contact an authorized distributor. Ensure your systems are well-protected with this reliable and efficient supervisory circuit from Maxim Integrated.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XBBP-420
Maxim Integrated
IC MPU/RESET CIRC 2.63V SC70-4
Lowest to $9.8546
ECAD model for MAX6386XS26D3+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3713XQBP-308/NOPB

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention