EN
  • EN
  • DE

LA1070-MPB-E

Part No LA1070-MPB-E
Manufacturer ON Semiconductor
Catalog RF Amplifiers
Description IC RF AMP GPS 250MHZ-800MHZ 28HS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Frequency 250MHz ~ 800MHz
RF Type General Purpose
Voltage - Supply 7V ~ 8.8V
Base Product Number LA1070
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 173760-LA1070-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1070-MPB-E CAD Model

Description

The LA1070-MPB-E is a cutting-edge integrated circuit (IC) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance product is designed to cater to a wide range of applications, offering a blend of efficiency, reliability, and innovation. It is an ideal choice for designers looking to enhance the functionality and performance of their electronic systems.

Key Features

  • High Integration: The LA1070-MPB-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: With an emphasis on power conservation, this IC is engineered to operate with minimal power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Robust Performance: Built to withstand harsh conditions, the LA1070-MPB-E maintains its performance over a wide temperature range and is resilient against common environmental stressors.
  • Advanced Technology: Utilizing ON Semiconductor's latest technological advancements, this product offers improved speed, accuracy, and signal processing capabilities.

Applications

The versatile nature of the LA1070-MPB-E allows it to be employed in various sectors, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure
  • Medical Devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LA1070-MPB-E is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the expectations of the most demanding applications.

Environmental Compliance

In alignment with global environmental standards, the LA1070-MPB-E adheres to RoHS directives, ensuring the exclusion of hazardous substances in its manufacturing process. This commitment to environmental stewardship makes it a responsible choice for eco-conscious businesses and consumers.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 24QFN
Lowest to $130.9702
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.7209
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Guerrilla RF, Inc.
GRF5536 Guerrilla RF RF Amplifier High Linearity Power Amplifier, OP1dB >32.0 dBm; 3.4 - 3.8 GHz datasheet, inventory, & pricing.
Lowest to $10.1866
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
Infineon Technologies
0GHz~2.8GHz 18dB 2.75V 1.8dB 7dBm 20mA SOT-343-4 RF Amplifiers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5964 $62.9820
12+ $10.3361 $124.0332
18+ $10.0127 $180.2286
24+ $9.6893 $232.5432
31+ $9.3671 $290.3801
42+ $8.3980 $352.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess