Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 30V
Capacitance @ Vr, F 1.5pF @ 15V, 1MHz
Power Dissipation (Max) 280mW
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package TO-92
Win Source Part Number 074266-MBD301G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in RF Communications, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian MBD301G CAD Model

Description

ON Semiconductor MBD301G Schottky Diode

The MBD301G is a high-performance Schottky barrier diode designed by ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor components. This diode is specifically engineered to offer low forward voltage drop, minimal reverse leakage, and fast switching capabilities, making it an excellent choice for a wide range of applications where efficiency is key.

Key Features

  • Low Forward Voltage Drop: The MBD301G boasts a very low forward voltage drop, which results in reduced power loss and improved efficiency during operation. This characteristic is particularly beneficial in applications where voltage conservation is critical.
  • High Surge Capability: With its robust construction, the MBD301G can handle high surge currents, ensuring reliable performance and longevity even under stressful conditions.
  • Fast Switching Speed: The diode's fast switching speed makes it suitable for high-frequency applications, contributing to reduced switching losses and improved overall performance.
  • Low Reverse Leakage: The minimized reverse leakage current of the MBD301G helps to prevent power waste and protects against unwanted power dissipation, which is essential for battery-powered devices and energy-sensitive circuits.

Applications

The versatility of the MBD301G Schottky diode allows it to be used in a variety of applications, including:

  • Power supply design
  • DC-DC converters
  • Battery charging circuits
  • Power management systems
  • Automotive applications
  • High-frequency inverters

Technical Specifications

The MBD301G is packaged in an axial-lead package, offering ease of integration into various circuit designs. It has a maximum forward current of 3A, which is suitable for handling moderate power requirements. The diode operates efficiently within a wide temperature range, ensuring reliability in different environmental conditions.

ON Semiconductor's commitment to quality is evident in the MBD301G, as it meets stringent industry standards for performance and durability. Whether you're designing a sophisticated power management system or looking for a reliable component for your high-frequency inverter, the MBD301G Schottky diode is an excellent choice that combines efficiency, speed, and durability.

For detailed product specifications, application notes, and additional resources, please refer to the official ON Semiconductor MBD301G datasheet available on their website.

You May Also Be Interested in

M/A-Com Technology Solutions
Silicon PIN Chips | RF DIODE PIN 100V DIE
Lowest to $3.5528
ECAD model for MA4P161-134
Alpha Industries
Low Distortion Attenuator Plastic Packaged PIN Diodes
Lowest to $5.4525
ECAD model for SMP1304-005
Skyworks Solutions Inc.
Surface Mount Mixer and Detector Schottky Diodes
Lowest to $0.3244
ECAD model for SMS7621-001
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT143-4
Lowest to $1.2578
ECAD model for HSMS-2827-TR1
Leshan Radio
Silicon PIN diode
Need more? Email Us
ECAD model for BAP63-03
Skyworks Solutions Inc.
RF DIODE PIN 120V 620MW DIE
Need more? Email Us
ECAD model for CLA4610-000
ON Semiconductor
SILICON SCHOTTKY BARRIER DIODES | RF DIODE SCHOTTKY 7V 280MW TO92
Lowest to $0.1435
ECAD model for MBD101
Agilent(Hewlett-Packard)
Surface Mount PIN Diodes in SOT-323 (SC-70 3-Lead)
Lowest to $0.5405
ECAD model for HSMP-381C-TR1
Alpha Industries
Surface Mount Schottky Quad Mixer Diodes
Need more? Email Us
ECAD model for SMS3926-023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention