EN
  • EN
  • DE

MAX6965AEE+

Part No MAX6965AEE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description 9-Output LED Driver with Intensity Control and Hot-Insertion Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Frequency 400 kHz
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 666 mW
Max Supply Current 110 µA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 9
Number of Pins 16
Number of Segments 6
Operating Supply Voltage 3.6 V
Output Current 50 mA
Output Voltage 7 V
Power Dissipation 666 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075704-MAX6965AEE+
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6965AEE+ CAD Model

Description

Maxim Integrated MAX6965AEE+ LED Driver

The MAX6965AEE+ from Maxim Integrated is a sophisticated LED driver designed to control and drive LEDs with precision and efficiency. This high-performance device is particularly suitable for applications requiring compact, high-density LED displays such as status indicators, alphanumeric displays, and bar-graph displays.

Encased in a 16-pin QSOP package, the MAX6965AEE+ offers an I²C-compatible serial interface, enabling designers to control the device using a two-wire serial bus. This feature simplifies the integration of the LED driver into a wide range of systems, enhancing design flexibility and reducing the complexity of wiring and circuitry.

The device operates from a 2.5V to 5.5V supply voltage, making it versatile for various applications and compatible with many microcontrollers and digital systems. The MAX6965AEE+ is capable of sinking current up to 50mA per port, with 8 ports available for individual LED control. This allows for the direct drive of up to 8 LEDs, with constant-current outputs ensuring uniform brightness across all connected LEDs.

One of the standout features of the MAX6965AEE+ is its built-in PWM (Pulse Width Modulation) control, which provides a wide range of intensity control for the LEDs. This enables the creation of dynamic lighting effects and precise control over the brightness levels, which is essential for applications that require variable display intensity or power-saving modes.

The device also includes open-circuit detection for LED fault monitoring, enhancing the reliability and safety of the system by allowing for the prompt identification and management of any LED failures. The MAX6965AEE+ is designed with thermal-shutdown protection, which helps to prevent damage from overheating, ensuring long-term stability and performance.

In summary, the MAX6965AEE+ from Maxim Integrated is a feature-rich LED driver that offers ease of use, flexibility, and robust performance for a variety of LED display applications. Its I²C interface, constant-current outputs, and integrated PWM control make it an ideal solution for designers looking to create sophisticated and reliable LED display systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,262 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess