EN
  • EN
  • DE

MAX6964AEG+

Part No MAX6964AEG+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 12 Segment 110.2uA Supply Current 24-Pin QSOP / IC LED DRIVER LINEAR 50MA 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 17
Voltage Supply MIN 2V
Voltage Supply MAX 3.6V
Voltage - Output 7V
Output Current per Channel 50mA
Frequency 400kHz
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 786908-MAX6964AEG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6964
Introduction Date January 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6964AEG+ CAD Model

Description

Maxim Integrated MAX6964AEG+ LED Driver

The MAX6964AEG+ is a sophisticated LED driver integrated circuit from Maxim Integrated, engineered to offer exceptional control and efficiency for managing LED arrays. This high-performance driver is a part of Maxim's extensive portfolio of lighting solutions, designed to cater to a wide range of applications that require precise and reliable LED control, such as industrial displays, automotive lighting, and consumer electronics.

Encased in a 24-pin SSOP package, the MAX6964AEG+ provides a compact solution for space-constrained applications. It operates with a supply voltage ranging from 2.5V to 5.5V, making it versatile for use in various systems with different power requirements. The device is capable of driving up to 16 LEDs individually, with an output current of 5.5mA per LED, ensuring consistent brightness across the display or lighting system.

One of the standout features of the MAX6964AEG+ is its built-in PWM (Pulse Width Modulation) control, which allows for smooth and precise dimming capabilities. This functionality is crucial for applications that require variable light intensity, such as mood lighting or backlight adjustment in consumer electronics. The integrated PWM control also contributes to energy efficiency by reducing power consumption when full brightness is not necessary.

The device is equipped with an I²C-compatible serial interface, which simplifies the connectivity and allows multiple MAX6964AEG+ drivers to be daisy-chained, enabling the control of an expanded array of LEDs with minimal wiring. This feature is particularly beneficial for large-scale lighting installations or complex display panels where extensive LED coverage is required.

Additionally, the MAX6964AEG+ includes built-in open-circuit, short-circuit, and thermal-overload protection features, ensuring the longevity and reliability of the LEDs and the driver itself. These protective measures safeguard the system against common electrical issues, contributing to the maintenance of a safe and stable operation.

With its robust feature set and compact form factor, the Maxim Integrated MAX6964AEG+ is an ideal choice for designers and engineers looking to incorporate a reliable LED driver into their next project.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED SUPPLY CC BUCK 2-32V 1A 6SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess