EN
  • EN
  • DE

MAX6956AAX/V

Part No MAX6956AAX/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706194-MAX6956AAX/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6956AAX/V CAD Model

Description

Maxim Integrated MAX6956AAX/V Product Overview

The MAX6956AAX/V from Maxim Integrated is a sophisticated LED display driver and GPIO (general-purpose input/output) expander designed to minimize the complexities and components required for controlling up to 28 segments or 20 individual LEDs. This powerful integrated circuit (IC) is housed in a compact 36-SSOP package, making it ideal for space-constrained applications that require dynamic LED display and lighting control.

Key Features

  • Flexible LED Control: The MAX6956AAX/V can drive multiple common-cathode 7-segment displays, matrix displays, or individual LEDs, offering a versatile solution for various display needs.
  • Integrated Multiplexing: Its built-in multiplexing feature simplifies design and reduces the need for external components, which can help to lower overall system costs and save board space.
  • Individual LED Intensity: Each LED segment or GPIO can be programmed with its own intensity level, allowing for fine-grained brightness control and the ability to create eye-catching visual effects.
  • I²C-Compatible Interface: The device supports an I²C-compatible 2-wire serial interface, facilitating easy integration into a wide range of microcontroller-based systems.
  • Key Scan Function: It includes a key scan circuitry capable of scanning a matrix of up to 8 x 8 keys, eliminating the need for additional key-scan hardware.

Applications

The MAX6956AAX/V is well-suited for a variety of applications that require dynamic control of LED displays or lighting, such as:

  • Industrial control panels
  • Instrumentation displays
  • Vending machine interfaces
  • Portable medical devices
  • Automotive dashboards and controls
  • Gaming and entertainment systems

With its robust feature set and compact form factor, the MAX6956AAX/V from Maxim Integrated offers designers a powerful tool for enhancing the visual appeal and functionality of their LED-based products. Whether you are developing a sophisticated industrial control interface or a simple consumer gadget, this LED driver and GPIO expander is engineered to deliver reliable performance and ease of use.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3835 $56.3010
13+ $7.6993 $100.0909
21+ $7.4587 $156.6327
28+ $7.2181 $202.1068
36+ $6.9775 $251.1900
48+ $6.2557 $300.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,003 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess