EN
  • EN
  • DE

MAX690RCSA+T

Part No MAX690RCSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1070818-MAX690RCSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX690RCSA+T CAD Model

Description

Maxim Integrated MAX690RCSA+T Microprocessor Supervisory Circuit

The MAX690RCSA+T is a high-quality microprocessor supervisory circuit designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a reliable solution for system reset and monitoring functions.

Key Features

  • Voltage Monitoring: The MAX690RCSA+T offers precise monitoring of power supplies to ensure that the system operates within the desired voltage thresholds. It provides a reset output during power-up, power-down, and brownout conditions.
  • Power-On Reset: The device generates a reset signal when the power supply falls below a designated threshold, ensuring the microprocessor restarts correctly during power up.
  • Low Power Consumption: With its low power consumption, the MAX690RCSA+T is ideal for battery-operated and portable applications, helping to extend the life of the product.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by resetting the microprocessor if the software fails to operate as expected.
  • Voltage Sense Inputs: Multiple voltage sense inputs allow for monitoring of different voltage levels within the system, providing versatile applications.

Applications

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Equipment

Technical Specifications

  • Package/Case: SOIC-8
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: Typically 4.5V to 5.5V
  • Reset Timeout: 200ms min

The MAX690RCSA+T is available in a small-outline integrated circuit (SOIC) package, making it compact and suitable for space-constrained applications. Its extended temperature range ensures performance in a wide array of environmental conditions, making it a versatile choice for various applications. With features like power-on reset, watchdog timer, and battery backup power-switching logic, the MAX690RCSA+T provides a robust solution for system management and reliability.

Whether you're developing consumer electronics, automotive systems, or industrial machinery, the Maxim Integrated MAX690RCSA+T offers the performance and reliability needed to protect and monitor your critical system functions.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess