EN
  • EN
  • DE

MAX6801UR40D2+T

Part No MAX6801UR40D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4V 2.85V to 5V 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236-3
Height 1.12 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 4.072 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3.928 V
Min Supply Voltage 700 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 5 µA
Output Current 20 mA
Overvoltage Threshold 4.072 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 20 ms
RoHS Compliant
Threshold Voltage 4 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 3.928 V
Watchdog Timer No
Win Source Part Number 1075664-MAX6801UR40D2+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6801UR40D2+T CAD Model

Description

Maxim Integrated MAX6801UR40D2+T Voltage Detector

The MAX6801UR40D2+T is a compact, highly reliable voltage detector from Maxim Integrated, designed to monitor supply voltages and provide a reset signal to microcontrollers (MCUs) and digital systems. This ensures that in the event of power supply fluctuations, the system can reset and restart operations once the voltage returns to acceptable levels, thereby safeguarding the system against data corruption and erratic behavior.

With a precision preset VCC reset threshold of 4.0V, the MAX6801UR40D2+T is optimized for systems that operate within this voltage range and require a stringent monitoring mechanism. The device features an active-low reset output, which means that the reset signal is asserted (goes low) when the monitored voltage drops below the threshold, and remains asserted for a period after the voltage rises above the threshold to ensure system stability.

The reset timeout period for this voltage detector is factory-set to 200ms, providing a sufficient delay to allow the power supply to stabilize before the system attempts to resume normal operations. This timeout is critical in preventing the system from restarting prematurely, which can lead to a series of resets that could damage the system or lead to data loss.

The MAX6801UR40D2+T comes in a compact SOT-23 package, which is ideal for space-constrained applications. Its small size does not compromise its performance, as it offers low supply current characteristics, making it suitable for battery-operated devices where power efficiency is crucial.

Key features of the MAX6801UR40D2+T include:

  • Precision monitoring of 4.0V power supply voltages
  • Active-low reset output with a 200ms timeout
  • Low supply current, enhancing battery life for portable devices
  • Compact SOT-23 package suitable for space-limited applications
  • High reliability and robustness for industrial and consumer electronics

Overall, the MAX6801UR40D2+T from Maxim Integrated is a critical component for systems that require consistent monitoring and control of their power supply to ensure reliable and predictable operation.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess