EN
  • EN
  • DE

MAX6902ETA

Part No MAX6902ETA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706146-MAX6902ETA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6902ETA CAD Model

Description

Maxim Integrated MAX6902ETA Real-Time Clock (RTC) Overview

The MAX6902ETA from Maxim Integrated is a compact, low-power real-time clock (RTC) that provides timekeeping capabilities in a space-efficient 8-pin TSSOP package. Designed to maintain accurate time and date information, this RTC is ideal for a wide range of applications in consumer electronics, industrial systems, and embedded technology where reliable timekeeping is essential.

Key Features

  • Timekeeping Accuracy: The device maintains precise time and date information, with the ability to track hours, minutes, and seconds, as well as the day, month, and year.
  • Low Power Consumption: The MAX6902ETA is optimized for low power consumption, making it suitable for battery-powered applications where energy efficiency is crucial.
  • Automatic Leap Year Compensation: It has built-in leap year correction valid up to the year 2100, ensuring continuous and accurate timekeeping without manual adjustments.
  • Simple Serial Interface: Communication with the device is facilitated through an easy-to-use SPI/I²C-compatible serial interface, allowing for seamless integration with microcontrollers and other digital systems.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7V to 5.5V, providing flexibility in various power supply scenarios.
  • Extended Temperature Range: It is designed to function over a wide temperature range, making it reliable in diverse operating environments.

Applications

The MAX6902ETA is versatile and can be used in multiple applications, including:

  • Portable electronics
  • Embedded systems
  • Industrial equipment
  • Data loggers
  • Utility meters
  • Telematics

With its small footprint and robust feature set, the MAX6902ETA from Maxim Integrated is a perfect solution for systems that require an RTC for time-stamping, event scheduling, or real-time clock functions. Its integration ease and low power requirements make it an excellent choice for designers looking to add reliable timekeeping functionality to their projects without compromising on space or power efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $5.7357

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess