EN
  • EN
  • DE

MAX6887AETE+T

Part No MAX6887AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Volt Supervisor Detect 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Operating Temperature 85 °C
Max Power Dissipation 1.667 W
Max Supply Voltage 5.8 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 16
Number of Voltages Monitored 6
Operating Supply Current 900 µA
Overvoltage Threshold 643 mV
Radiation Hardening No
Reset Active Low
Reset Timeout 180 ms
RoHS Compliant
Type Multi-Voltage Supervisor, Voltage Detector
Undervoltage Threshold 557 mV
Watchdog Timer Yes
Win Source Part Number 1149160-MAX6887AETE+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6887AETE+T CAD Model

Description

Maxim Integrated MAX6887AETE+T Quad Voltage Monitor

The MAX6887AETE+T from Maxim Integrated is a highly reliable and versatile quad voltage monitor, designed to ensure the stability and safety of multi-voltage systems. This precision monitoring IC is an essential component in applications that demand rigorous voltage supervision, such as servers, computers, and telecom/networking equipment. With its compact 16-pin TQFN package, it offers a space-saving solution for systems where board real estate is at a premium.

The device features four independent voltage monitor inputs, each capable of tracking different voltage thresholds. This allows for simultaneous monitoring of multiple supply voltages, ensuring that all system voltages remain within their specified ranges. The MAX6887AETE+T is particularly adept at managing systems with multiple power rails, providing system designers with a flexible tool for power management and protection.

One of the standout features of the MAX6887AETE+T is its programmable threshold levels. Users can set precise voltage thresholds for each monitor input, allowing for customized protection tailored to the specific needs of the application. Additionally, the device offers a manual reset input, which provides an extra layer of control over the reset function.

The MAX6887AETE+T also includes an active-low reset output, which remains asserted until all monitored voltages have stabilized above their respective thresholds, ensuring a safe system start-up. This reset output can be used to hold processors, microcontrollers, and other ICs in a reset state until the power supply conditions are suitable for proper operation, thereby avoiding potential damage or data corruption due to unstable voltages.

With its wide operating temperature range of -40°C to +125°C, the MAX6887AETE+T is suited for use in harsh environments, maintaining performance and reliability where other components might falter. Moreover, the device's low supply current makes it an energy-efficient choice for power-sensitive applications.

In summary, the Maxim Integrated MAX6887AETE+T is a sophisticated and dependable solution for voltage monitoring needs. Its ability to supervise multiple voltages, programmable thresholds, and comprehensive reset features make it a critical component for safeguarding complex electronic systems.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7401 $77.2203
6+ $21.1201 $126.7206
9+ $20.4601 $184.1409
12+ $19.8001 $237.6012
16+ $19.1401 $306.2416
21+ $17.1601 $360.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess