EN
  • EN
  • DE

RAC04-09SA

Part No RAC04-09SA
Manufacturer Recom Power
Catalog Board Mount AC DC Converters
Description CONV AC/DC 2A 6.5-18VIN 3.0-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family AC DC Converters
Manufacturer Recom Power
Series POWERLINE RAC04
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 9V
Current - Output (Max) 444mA
Power (Watts) 4W
Power Supply Type Switching (Closed Frame)
Applications ITE (Commercial)
Features OCP, OVP, SCP
Operating Temperature Range -40°C ~ 70°C
Efficiency 76%
Mounting Style Through Hole
Size / Dimension 1.44" L x 1.07" W x 0.69" H (36.7mm x 27.0mm x 17.6mm)
Power (Watts) - Max 4W
Line Regulation ±0.2%
Load Regulation ±0.5%
Approvals CE, cULus, EN
Weight 0.058 lb (26.31g)
Win Source Part Number 135696-RAC04-09SA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RAC04-09SA CAD Model

Description

The Recom Power RAC04-09SA is a 4W AC/DC converter designed for use in ITE (Commercial) applications.

  • Input Voltage Range: 90-264 VAC
  • Output Voltage: 9V
  • Protection: Over-current protection (OCP), over-voltage protection (OVP), and short-circuit protection (SCP)
  • Approvals: CE, cULus, and EN
  • Size: 1.44" L x 1.07" W x 0.69" H
  • Weight: 0.058 lb (26.31g)
  • Power Supply Type: Switching (closed frame)
  • Efficiency: 76%

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Vicor Corporation
DC DC CONVERTER 28V 250W
Lowest to $381.8182
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Texas Instruments
DC DC CONVERTER 0.69-5.5V
Lowest to $376.3636
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Vicor Corporation
DC DC CONVERTER 28V 100W
Lowest to $363.6364
Cosel USA, Inc.
DC DC CONVERTER 5V 1.5W
Lowest to $89.5105
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess