EN
  • EN
  • DE

M0519-3-N

Part No M0519-3-N
Manufacturer RAF Electronic Hardware
Catalog Board Spacers, Standoffs
Description METRIC ROUND SPACERNO FINISH - N / Round Spacer Unthreaded M3 Nylon 0.594" (15.08mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr RAF Electronic Hardware
Package Bulk
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size M3
Diameter - Inside 0.126" (3.20mm)
Diameter - Outside 0.177" (4.50mm)
Between Board Height 0.594" (15.08mm)
Length - Overall 0.787" (20.00mm)
Material Nylon
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Other Names 1772-M0519-3-N
Standard Package 1
Win Source Part Number 1080943-M0519-3-N
Ultra Librarian 3D Model Ultra Librarian M0519-3-N CAD Model

Description

The RAF Electronic Hardware M0519-3-N is a round spacer used in board spacers and standoffs.

  • Material: Nylon
  • Length: 0.787 inches
  • Diameter: 0.177 inches
  • Gender: Female-to-Female
  • Threaded: Unthreaded
  • Between Board Height: 0.594 inches
  • Screw Thread Size: M3
  • Benefit: Reliable and durable

You May Also Be Interested in

RAF Electronic Hardware
HEX SWAGE STANDOFFPLAIN ALUMINUM / Hex Standoff Threaded #10-32 Aluminum 1.000" (25.40mm) 1"
Need more? Email Us
Essentra Components
ROUND SPACER M8 NYLON 20MM / Round Spacer Unthreaded M8 Nylon 0.787" (20.00mm) Natural
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 7MM / Round Standoff Threaded M2x0.4 Steel 0.276" (7.00mm)
Lowest to $0.4657
RAF Electronic Hardware
METRIC ROUND SPACERCLEAR IRIDITE / Round Spacer Unthreaded M8 Aluminum 0.594" (15.08mm) Clear
Need more? Email Us
Wurth Electronics Inc
ROUND STANDOFF M3 STEEL 1MM / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $1.1435
Wurth Electronics Inc
WA-SMSI SMT STEEL SPACER M3 INTE / Round Standoff Threaded M3 Steel 0.039" (1.00mm)
Lowest to $0.4948
RAF Electronic Hardware
ROUND SWAGE STANDOFFELECTRO TIN1 / Round Standoff Threaded #6-32 Brass 0.625" (15.88mm) 5/8"
Need more? Email Us
Wurth Electronics Inc
PLASTIC SPACER STUD METRIC THREA / Hex Spacer Threaded M3 Polyamide 0.236" (6.00mm)
Lowest to $1.5281
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 7MM / Round Standoff Threaded M3x0.5 Steel 0.276" (7.00mm)
Lowest to $0.9205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess