EN
  • EN
  • DE

MAX6866UK43D3S+T

Part No MAX6866UK43D3S+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 706127-MAX6866UK43D3S+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6866
Introduction Date May 31, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6866UK43D3S+T CAD Model

Description

Maxim Integrated's MAX6866UK43D3S+T Microprocessor Reset Circuit

The MAX6866UK43D3S+T is a robust microprocessor (µP) supervisory circuit designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact, high-quality device is engineered to monitor power supplies in digital systems, ensuring that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. It is an essential component for maintaining system reliability and preventing software execution errors.

Key Features

  • Voltage Monitoring Precision: This device features a preset reset threshold voltage of 4.3V, providing high accuracy in monitoring the system voltage levels.
  • Low Power Consumption: With its low supply current of only 1.6µA, the MAX6866UK43D3S+T is an energy-efficient solution for portable and battery-operated applications.
  • Manual Reset Input: A manual reset input is available, allowing for a system reset to be triggered with an external push-button or logic signal.
  • Immune to Short V<sub>CC Transients: The device can handle brief V<sub>CC dips without generating false resets, enhancing system stability.
  • Power Supply Transient Immunity: Its built-in debouncing circuitry ensures reliable operation, even in environments with noisy power supplies.

Applications

The MAX6866UK43D3S+T is versatile and can be used in a wide range of applications, such as:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Consumer Electronics
  • Industrial Controllers

Package and Availability

The device comes in a space-saving SOT-23, 5-pin package, making it suitable for use in compact PCB layouts. The MAX6866UK43D3S+T is available in tape and reel format, denoted by the "+T" suffix, facilitating efficient assembly for mass production.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX6866UK43D3S+T is no exception, and it is designed to meet the stringent requirements of a wide array of industrial and consumer applications. With its robust design and precision voltage monitoring, this microprocessor reset circuit is an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1728 $60.2832
45+ $2.6034 $117.1530
69+ $2.5225 $174.0525
95+ $2.4405 $231.8475
123+ $2.3597 $290.2431
164+ $2.1160 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess