EN
  • EN
  • DE

MAX6863UK19+T

Part No MAX6863UK19+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 1.9V 1.2V to 5.5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 1.948 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 1.853 V
Min Supply Voltage 1.1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 1.948 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
RoHS Compliant
Threshold Voltage 1.9 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 1.853 V
Watchdog Timer No
Win Source Part Number 1075686-MAX6863UK19+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6863UK19+T CAD Model

Description

Maxim Integrated MAX6863UK19+T Microprocessor Reset Circuit

The MAX6863UK19+T is a highly reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This device ensures that the microprocessor is reset to a known state during power-up, power-down, or brown-out conditions. The compact and efficient design makes it an ideal solution for portable electronics, such as PDAs, laptops, and smartphones, as well as for embedded systems, networking equipment, and other microprocessor-based applications.

This supervisory circuit operates over a wide voltage range and is specifically designed to maintain system integrity by monitoring the system voltage. When the monitored voltage drops below the factory-set reset threshold level, the MAX6863UK19+T asserts a reset signal to prevent system errors. The reset output remains asserted for a preset timeout period after the voltage rises above the reset threshold, ensuring the system has adequate time to stabilize.

The MAX6863UK19+T features a reset threshold voltage of 1.9V, tailored for systems that operate at lower voltages. It offers a reset timeout period of 140ms (min), providing a sufficient delay for most microprocessors to initialize properly during power-up. This device comes in a small SOT-23 package, which is highly beneficial for space-constrained applications.

Key features of the MAX6863UK19+T include:

  • Compact SOT-23 packaging for space-saving applications
  • Low supply current of 6µA (typical), which is ideal for battery-powered devices
  • Factory-set reset threshold voltage of 1.9V suitable for low voltage systems
  • Manual reset input for system-level reset control
  • Immune to short VCC transients

Maxim Integrated's commitment to quality and reliability is evident in the MAX6863UK19+T, making it a trusted choice for system designers looking to enhance the operational stability of their digital systems. By providing a precise and reliable reset signal, this supervisory circuit helps to prevent system errors and data corruption during adverse power conditions, thereby improving overall system reliability.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess