EN
  • EN
  • DE

MAX6856UK23D3+T

Part No MAX6856UK23D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.313V 1.2V to 5.5V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 571 mW
Max Reset Threshold Voltage 2.371 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.255 V
Min Supply Voltage 1.1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 2.371 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 150 ms
RoHS Compliant
Threshold Voltage 2.313 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.255 V
Watchdog Timer No
Win Source Part Number 1075684-MAX6856UK23D3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6856UK23D3+T CAD Model

Description

Maxim Integrated MAX6856UK23D3+T Microcontroller

The MAX6856UK23D3+T is a robust, low-power microcontroller from Maxim Integrated, designed to provide a reliable solution for embedded applications requiring efficient power management and secure data processing. This component is part of Maxim's extensive lineup of microcontrollers that are renowned for their compact size, high integration, and exceptional performance.

Key Features

  • Supply Voltage: The device operates over a wide supply voltage range, making it suitable for battery-operated and portable devices.
  • Temperature Range: This microcontroller functions reliably across a broad temperature range, ensuring stability and performance in varying environmental conditions.
  • Low Power Consumption: It is optimized for low power consumption, which is critical for extending battery life in portable applications.
  • Package Type: The MAX6856UK23D3+T is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Security: With built-in security features, it provides the necessary protection against unauthorized access and data tampering, making it suitable for sensitive and secure applications.

Applications

The MAX6856UK23D3+T is versatile and can be used in a variety of applications, including but not limited to:

  • Portable devices
  • Industrial control systems
  • Power management systems
  • Security systems
  • Automotive electronics

Technical Specifications

The microcontroller features a unique combination of hardware and software capabilities that ensure it meets the needs of complex and demanding applications. Its technical specifications include an array of I/O options, integrated memory, and specialized peripherals that provide developers with the flexibility to design efficient and powerful systems.

Conclusion

In summary, the Maxim Integrated MAX6856UK23D3+T microcontroller stands out for its low power consumption, wide voltage range, and robust security features. Its compact SOT-23 package makes it an excellent choice for designers looking to create sophisticated electronic products with stringent space requirements. Whether you're developing for industrial, consumer, or automotive markets, this microcontroller provides a dependable platform for your embedded systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess