The MAX6822WUK-T from Maxim Integrated is a precision, low-power, over-temperature detector designed to maintain system integrity by providing an early warning of temperature faults. This component is ideal for a wide range of applications, including portable devices, computers, battery management systems, and other electronic equipment where temperature monitoring is crucial for performance and safety.
Key Features
- Temperature Accuracy: The device offers high-precision temperature monitoring with an accuracy of ±1°C over a wide temperature range.
- Voltage Supply Range: It operates over a broad voltage supply range, typically from 2.7V to 5.5V, making it versatile for various circuit designs.
- Low Power Consumption: Designed for power-sensitive applications, the MAX6822WUK-T consumes minimal power, which is critical for extending battery life in portable devices.
- Programmable Threshold: Users can set the over-temperature threshold according to their specific needs, providing flexibility in different applications.
- Compact Package: The device is available in a small, 5-pin SOT23 package, which is ideal for space-constrained applications.
Applications
The MAX6822WUK-T is suitable for a variety of applications where temperature monitoring is essential. Some common use cases include:
- Portable Electronics
- Computers and Servers
- Battery Packs and Chargers
- Industrial Systems
- Telecommunications Equipment
Product Specifications
| Parameter |
Value |
| Temperature Accuracy |
±1°C |
| Voltage Supply Range |
2.7V to 5.5V |
| Package |
5-Pin SOT23 |
| Operating Temperature |
-40°C to +125°C |
The MAX6822WUK-T is a testament to Maxim Integrated's commitment to providing reliable and efficient temperature monitoring solutions. With its precision, low-power consumption, and compact form factor, it is an excellent choice for engineers and designers looking to incorporate temperature detection and protection features into their systems.