EN
  • EN
  • DE

MAX6820UT-T

Part No MAX6820UT-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Sequencer
Number of Voltages Monitored 2
Voltage - Threshold Adjustable/Selectable
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX6820
Standard Package 139 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 213980-MAX6820UT-T
Ultra Librarian 3D Model Ultra Librarian MAX6820UT-T CAD Model

Description

Maxim Integrated's MAX6820UT-T Voltage Monitor

The MAX6820UT-T from Maxim Integrated is a precision, low-power voltage monitor designed to ensure the stability and reliability of your electronic systems. This compact device is specifically engineered to monitor the supply voltage and provide a guaranteed reset output during power-up, power-down, and brownout conditions. With its small SOT23 package, the MAX6820UT-T is an ideal solution for space-constrained applications where accurate voltage monitoring is critical.

Featuring a factory-trimmed reset threshold voltage, the MAX6820UT-T can be tailored to monitor a variety of system voltages, ensuring that your devices operate within their specified voltage ranges. The reset output of the MAX6820UT-T remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold, providing a reliable power-on reset for microprocessors (µPs), microcontrollers (µCs), and other digital systems.

The device's low supply current of only 1µA (typical) makes it an excellent choice for battery-operated and portable equipment, where power efficiency is paramount. Additionally, the MAX6820UT-T is designed to operate over a wide temperature range, from -40°C to +125°C, allowing it to be used in a variety of environments and applications.

Key features of the MAX6820UT-T include:

  • Factory-Trimmed Reset Threshold Voltages
  • Low 1µA Supply Current
  • Guaranteed Reset Valid to V_CC = 1V
  • Power Supply Transient Immunity
  • No External Components Required
  • Compact SOT23 Packaging
  • Wide Operating Temperature Range: -40°C to +125°C

With its robust feature set and compact form factor, the MAX6820UT-T is a versatile and reliable solution for voltage monitoring needs across a wide array of industries, including telecommunications, consumer electronics, automotive, and industrial systems. Maxim Integrated's commitment to quality ensures that the MAX6820UT-T voltage monitor delivers the performance and reliability that designers need to protect their critical applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9991 $54.9505
110+ $0.9359 $102.9490
170+ $0.9043 $153.7310
240+ $0.8411 $201.8640
310+ $0.8094 $250.9140
390+ $0.7778 $303.3420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess