EN
  • EN
  • DE

SQD50N03-06P

Part No SQD50N03-06P
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive N-Channel 30 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258505-SQD50N03-06P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD50N03-06P CAD Model

Description

The SQD50N03-06P is an N-Channel Power MOSFET from Vishay, designed for high-efficiency switching applications. This device utilizes advanced trench MOSFET technology to minimize on-state resistance and gate charge, delivering superior performance in DC-DC converters, motor control, and load switching applications.

Applications

  • Synchronous Rectification in DC-DC converters
  • Motor Control
  • Load Switching
  • Power Management in Battery-Powered Systems
  • LED Lighting

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Trench MOSFET Technology
  • RoHS Compliant

Benefits

  • Enhanced efficiency in power conversion due to extremely low RDS(on), which reduces conduction losses and improves overall system performance.
  • Reduced switching losses and improved efficiency at high frequencies due to low gate charge.
  • Efficient operation in high-frequency switching applications because of its fast switching speed.
  • Robust and reliable performance achieved through advanced trench MOSFET technology.
  • Environmentally friendly, meeting RoHS compliance standards.

Additional Details

The SQD50N03-06P Power MOSFET is typically characterized by a drain-source voltage (VDS) rating suitable for common power supply voltages. The continuous drain current (ID) rating indicates its capability to handle significant load currents. Its thermal resistance from junction to ambient (RthJA) and junction to case (RthJC) ensures efficient heat dissipation, maintaining stable and reliable operation under various operating conditions. The gate threshold voltage (VGS(th)) specifies the voltage required to turn on the MOSFET. It is commonly available in a power package optimized for thermal performance and ease of mounting.

The SQD50N03-06P is well-suited for applications where high efficiency, low losses, and robust performance are critical. Its combination of low on-resistance, low gate charge, and fast switching speed makes it an excellent choice for modern power electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Lowest to $2.5606
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0131 $66.0393
7+ $18.0630 $126.4410
10+ $17.4983 $174.9830
14+ $16.9335 $237.0690
18+ $16.3698 $294.6564
24+ $14.6754 $352.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess