EN
  • EN
  • DE

MAX6811LUS

Part No MAX6811LUS
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706036-MAX6811LUS
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6811LUS CAD Model

Description

Maxim Integrated MAX6811LUS Microprocessor Reset Circuit

The MAX6811LUS from Maxim Integrated is a highly compact, single-supply, low-power voltage monitor designed to provide a reliable reset signal to microprocessors (µPs). It is an essential component for systems that require a stable and accurate reset function to ensure proper operation after power-up or during brown-out conditions. The device comes in a miniature 4-pin SOT143 package, making it suitable for space-constrained applications.

This voltage monitor operates over a wide supply voltage range of 1.2V to 5.5V, making it versatile for various low-voltage applications. The MAX6811LUS features a factory-trimmed reset threshold voltage, which means that it can monitor a specific voltage level without any external components, simplifying the design and reducing the overall component count.

One of the key features of the MAX6811LUS is its low power consumption, drawing a quiescent current of only 1µA, which is ideal for battery-powered devices. The device ensures that the µP reset input remains asserted for at least 140ms after V_CC has risen above the reset threshold level. This delay provides the µP ample time to stabilize and start up correctly, enhancing the reliability of the system.

The MAX6811LUS also incorporates a debounced manual reset input, allowing for a forced reset when necessary. This feature is particularly useful during system maintenance or troubleshooting, as it allows for a manual system reset without the need to cycle power.

Designed with robustness in mind, the MAX6811LUS is immune to short V_CC transients, ensuring that the reset output will remain in the correct state during brief power disturbances. This characteristic is crucial for maintaining system stability and preventing unintended system resets that can lead to data loss or corruption.

In summary, the MAX6811LUS from Maxim Integrated is a reliable and efficient solution for managing the reset function in microprocessor-based systems. Its low power consumption, precise monitoring capabilities, and small form factor make it an excellent choice for a wide range of applications, including portable devices, embedded systems, and IoT devices.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess